• Home
  • Parts Library
  • TUSB8041RGCR

    Overview

    The TUSB8041RGCR is a USB 3.0 four-port hub controller from Texas Instruments (TI) , compliant with the USB 3.0 SuperSpeed specification and supporting data transfer rates up to 5Gbps . This device integrates a high-performance USB protocol processing engine and is backward compatible with both USB 2.0 and USB 1.1 devices, making it suitable for multi-interface, high-bandwidth USB expansion applications.

    The TUSB8041RGCR features a highly integrated design , supporting multiple port configurations, power management modes, and EEPROM/SMBus configuration methods, allowing for flexible adaptation to different system architectures. Its excellent signal integrity and stability make it widely used in industrial computers, embedded systems, consumer electronics, medical devices, and USB expansion modules .

    Core parameters

    Parameter

    Value

    Product Type

    USB 3.0 Quad-Port Hub Controller

    USB Specification

    USB 3.0 / USB 2.0 / USB 1.1

    Downlink port number

    4

    Maximum data rate

    5Gbps (SuperSpeed)

    Uplink interface

    USB 3.0

    Configuration method

    EEPROM / SMBus / Pin Configuration

    Power supply voltage

    3.3V (core/I/O)

    Integrated PHY

    USB 3.0 SuperSpeed PHY

    Power Management

    Port power control, overcurrent detection

    Encapsulation type

    VQFN-64 (RGC)

    Operating temperature range

    -40°C to +85°C

    Certification Standards

    Compliant with USB-IF specification

    Environmental standards

    RoHS compliant (RGCR, tape and reel packaging)

     

    Features

    USB 3.0 high-speed expansion capability

    The TUSB8041RGCR supports the USB 3.0 SuperSpeed specification, with a single-port data rate of up to 5Gbps, which can meet the bandwidth requirements of high-speed storage devices, cameras, and large data transmission applications.

    High integration, simplified system design

    The chip integrates a USB 3.0 PHY and hub control logic, reducing the number of external high-speed components, which helps to reduce PCB design complexity and improve system stability.

    Flexible configuration and power management

    It supports multiple configuration methods (EEPROM, SMBus, or pin configuration), allowing for flexible definition of port behavior according to system requirements. It also supports port power control and overcurrent protection, enhancing system safety.

    Industrial-grade stability and compatibility

    The device supports a wide temperature range, is compatible with multiple generations of USB devices, and maintains reliable data transmission performance in complex industrial and embedded environments.

    Typical application scenarios

    • Industrial computers and embedded motherboards

      feature USB interface expansion and high-speed peripheral connectivity.

    • USB docking stations and hubs

      offer multi-port USB 3.0 expansion solutions.

    • Interface expansion for medical and testing equipment data acquisition devices and imaging systems.

    • High-speed storage and multiple USB peripheral access for consumer electronics products .

    • Centralized management and high-speed data channels for USB peripherals in communication and edge computing devices .

    Comparative Advantage Analysis

    Performance indicators

    TUSB8041RGCR

    Standard USB 2.0 Hub

    USB version

    USB 3.0

    USB 2.0

    Maximum speed

    5Gbps

    480Mbps

    Number of ports

    4

    4

    backward compatibility

    support

    support

    Signal Integrity

    excellent

    generally

    Application positioning

    High-speed/Industrial grade

    Basic extension

    TUSB8041RGCR in It is significantly superior to traditional USB 2.0 hub solutions in terms of bandwidth performance, system integration, and application reliability .

    Manufacturer Profile: Texas Instruments (TI)

    Texas Instruments is a leading global manufacturer of analog and embedded semiconductors, with a comprehensive product line in USB interfaces and high-speed signal processing. The TUSB80xx series is a mature USB hub solution from TI for the industrial and embedded markets, offering stable supply and comprehensive technical support.

    Why choose TUSB8041RGCR?

    ● USB 3.0 SuperSpeed, up to 5Gbps transfer rate

    ● 4-port hub to meet multi-device expansion needs

    ● Highly integrated design, reducing system complexity

    ● Flexible configuration options to adapt to various application architectures

    ● Industrial-grade temperature range for high reliability

    ● Compliant with USB-IF specifications for strong compatibility

    Frequently Asked Questions (FAQ)

    Q1: Does the TUSB8041RGCR support USB 2.0 devices?
    Yes. This device is fully backward compatible with both USB 2.0 and USB 1.1 devices, allowing for the simultaneous connection of high-speed and low-speed USB peripherals within the same system.

    Q2: Is it suitable for industrial-grade USB expansion designs?
    Absolutely. The TUSB8041RGCR features an industrial-grade temperature range, stable signal integrity, and comprehensive power management, and has been widely used in industrial computers and embedded systems.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TUSB8041RGCR

    Price: Win Source – TUSB8041RGCR

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0