Overview
The VN5E025MJTR-E is a high-efficiency electronic switch produced by STMicroelectronics, designed for automotive applications. Known for its excellent current drive capability and stable performance, this device is widely used in vehicle lighting systems, motor control and other demanding applications.
Specification
| Maximum continuous current | 60 A |
| Maximum on resistance | 12 mΩ |
| Supply voltage range | 5.5V to 36V |
| range of working temperature | -40°C to 150°C |
| Encapsulation | PowerSSO-24 |
Outstanding features of VN5E025MJTR-E
VN5E025MJTR-E is an electronic switch designed for automotive applications. Its superior performance in high-load environments makes it popular. The following is a detailed introduction to its main features:
- High current drive capability : Maximum continuous current reaches 60 A, suitable for high power applications.
- Low on-resistance : only 12 mΩ, helps reduce system power consumption and improve efficiency.
- Wide operating temperature range : Stable operation even under extreme temperature conditions, suitable for various automotive environments.
Application Areas
The high performance and reliability of VN5E025MJTR-E make it excel in the following fields:
- Automotive lighting systems : Control high-power LED lights and other vehicle lighting systems.
- Motor Control : Used in vehicles for power windows, seat adjusters, and other motor drive applications.
- Power Management : Enables efficient current management and distribution within the vehicle’s power distribution system.
Comparative analysis: VN5E025MJTR-E and other automotive grade electronic switches
When choosing a suitable automotive-grade electronic switch, it is important to understand the advantages of VN5E025MJTR-E. We compare this device to other similar products on the market to demonstrate its significant advantages in high current drive and low resistance.
| Features/Specifications | VN5E025MJTR-E | Other automotive grade electronic switches |
| Maximum continuous current | 60A | 40A-50A |
| Maximum turn-on resistance | 12 mΩ | 20 mΩ – 50 mΩ |
| range of working temperature | -40°C to 150°C | -40°C to 125°C |
| Package type | PowerSSO-24 | Various (SOIC, TO-252, etc.) |
STMicroelectronics: A leader in automotive electronics
STMicroelectronics is an industry leader in designing and manufacturing automotive-grade electronic devices. They are committed to providing efficient and reliable solutions to meet the stringent requirements of the global automotive market. As an innovator in automotive electronics technology, STMicroelectronics continues to promote the development of automotive electronics technology.
Why does the market favor VN5E025MJTR-E?
The VN5E025MJTR-E has won wide recognition among automakers and system integrators for its outstanding performance, high efficiency, and STMicroelectronics’ strong brand reputation. Its high current drive capability and low power consumption design ensure superior performance in demanding automotive applications, making it the preferred product on the market.
Common problem
- How does it handle high power loads? Designed for high power applications, the VN5E025MJTR-E can effectively handle high current loads, ensuring the reliability and performance of automotive systems.
- What if I need more features? STMicroelectronics offers a broad automotive-grade product line to meet different technical needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – VN5E025MJTR-E
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS