Overview
The XC7K160T-2FFG676C is a high-performance field programmable gate array (FPGA) produced by Xilinx and belongs to the Kintex-7 series. The device is known for its excellent performance and efficient resource utilization, and is an ideal choice for a wide range of applications in advanced computing and signal processing.
Specification
Number of logical units | 160,000 |
On-chip memory | 11,700Kb |
Number of DSP units | 600 |
Number of I/O Pins | 400 |
Package Type | FBGA-676 |
Speed Rating | -2 |
Outstanding features of XC7K160T-2FFG676C
The XC7K160T-2FFG676C is an outstanding achievement in design engineering, designed to meet the needs of high-performance computing. The following is a detailed introduction to its main features:
High logic density : The FPGA has 160,000 logic cells, capable of handling complex computing tasks and multiple parallel processing requirements.
Rich on-chip memory : 11,700Kb of on-chip memory supports storage and fast access of large amounts of data, improving system performance.
Powerful DSP Function : Equipped with 600 DSP units, it is suitable for efficient digital signal processing applications.
High-speed I/O : 400 I/O pins and -2 speed grade make it excel in high-bandwidth and high-speed applications.
Small package : FBGA-676 package, suitable for high-density circuit board design and space-constrained applications.
Application Areas
With its high performance and high resource utilization, XC7K160T-2FFG676C performs particularly well in the following areas:
Communication equipment : used in base stations, switches and other equipment that require high-speed data processing and transmission.
Image processing : Suitable for applications such as high-resolution image processing, video encoding and decoding.
Computing acceleration : Used as a computing accelerator in high-performance computing, machine learning and other fields.
Industrial Automation : For complex control algorithms and real-time data processing.
Comparative analysis: XC7K160T-2FFG676C vs. other FPGAs
When choosing a suitable FPGA, it is important to understand the advantages of XC7K160T-2FFG676C. We compare this device with other similar products on the market to demonstrate its significant advantages in terms of high performance and high resource utilization.
Features/Specifications | XC7K160T-2FFG676C | Other FPGAs |
Number of logical units | 160,000 | 50,000 – 200,000 |
On-chip memory | 11,700Kb | 5,000Kb – 15,000Kb |
Number of DSP units | 600 | 100 – 500 |
Number of I/O Pins | 400 | 200 – 500 |
Package Type | FBGA-676 | Various (FBGA, CSBGA, etc.) |
Special function | High logic density, high DSP performance | General Purpose/High Bandwidth |
Xilinx: A leader in FPGA technology
Xilinx is an industry leader in FPGA technology, committed to providing high-performance, high-efficiency solutions to meet the stringent requirements of the global market. As an innovator in FPGA technology, Xilinx continues to drive the development of the electronics industry.
Why does the market favor XC7K160T-2FFG676C?
Due to its excellent performance, rich resources and Xilinx’s strong brand reputation, XC7K160T-2FFG676C has won wide recognition among designers and manufacturers. Its high performance and efficient resource utilization ensure superior performance in various applications, making it a preferred product on the market.
Common problem
- How does it handle complex computing tasks? Designed for high-performance computing, the XC7K160T-2FFG676C can efficiently handle complex computing and parallel processing tasks.
- What if I need more functionality? Xilinx offers a broad line of FPGAs to meet different technology needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – XC7K160T-2FFG676C
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS