Overview
XC7Z030-1FFG676I is a Zynq-7000 series system-on-chip (SoC) launched by Xilinx. It integrates a dual-core ARM Cortex-A9 processor and a 7 series FPGA, and is suitable for high-performance, low-power embedded system design. The chip has powerful processing capabilities and flexible FPGA architecture, and is widely used in automotive electronics, industrial control, communication equipment, medical electronics and other fields.
Core parameters
parameter | value |
FPGA Logic Cells | 125K logic units |
DSP Slice | 400 |
Block RAM | 11.2Mb |
ARM Core | Dual-core ARM Cortex-A9 |
FPGA I/O Pins | 400 |
Package Type | FFG676 |
Temperature range | -40°C to 100°C |
Features and benefits of XC7Z030-1FFG676I
Highly integrated architecture
The XC7Z030-1FFG676I combines a dual-core ARM Cortex-A9 processor with FPGA logic, providing powerful computing and parallel processing capabilities for complex embedded system design. With this integrated architecture, designers can achieve hardware acceleration and efficient processing capabilities in one device.
Rich Peripherals and Interfaces
The device supports a wide range of peripherals and communication interfaces, including USB, Ethernet, CAN, UART, SPI, I²C, etc., which simplifies the system’s peripheral device connections and reduces the need for additional chips, making the system design more compact and efficient.
High-performance DSP processing capability
The XC7Z030-1FFG676I is equipped with 400 DSP slices dedicated to high-speed signal processing operations. This feature enables it to provide powerful real-time processing capabilities and optimize system performance in applications such as image processing, wireless communications, and audio processing.
Large-capacity storage resources
The chip integrates 11.2Mb of Block RAM, providing sufficient resources for data caching and high-speed storage to meet the storage requirements of high-performance embedded systems.
Application Areas
automotive electronics
, the XC7Z030-1FFG676I provides powerful processing capabilities and hardware acceleration for autonomous driving and advanced driver assistance systems (ADAS), supports multi-sensor data fusion and the implementation of complex algorithms, and ensures the real-time and safety of the system.
Industrial Automation
The chip’s high-performance FPGA logic and dual-core ARM processor give it excellent processing capabilities in industrial control systems, enabling precise control, data collection and analysis, and effectively improving production efficiency and automation levels.
The communication device
XC7Z030-1FFG676I provides high-speed signal processing and parallel computing capabilities, suitable for communication systems such as 5G base stations and software-defined radio (SDR), ensuring real-time signal processing and high reliability of transmission.
Medical Electronics
In medical imaging and monitoring equipment, the chip can process large amounts of data in real time and provide accurate diagnosis and monitoring functions through its high-performance processing capabilities and flexible FPGA architecture.
Competitive Analysis: XC7Z030-1FFG676I vs. Other SoCs
Features/Specifications | XC7Z030-1FFG676I | Other Embedded SoCs |
ARM processors | Dual-core ARM Cortex-A9 | Single core or no processor |
FPGA Logic Cells | 125K logic units | Less than 100K |
DSP Slice | 400 | Usually less than 200 |
Block RAM | 11.2Mb | Usually less than 8Mb |
Number of I/O pins | 400 | Usually less than 300 |
Why choose XC7Z030-1FFG676I?
With its highly integrated ARM processor and FPGA architecture, the XC7Z030-1FFG676I provides powerful computing and parallel processing capabilities, giving it unparalleled flexibility and high performance in embedded systems. Whether in the automotive, industrial, medical or communications fields, the device can provide efficient power solutions and optimized system designs for complex applications.
FAQ
Q1: What types of equipment is XC7Z030-1FFG676I suitable for?
The XC7Z030-1FFG676I is suitable for devices requiring high-performance processing and flexible hardware acceleration, such as automotive electronics, industrial automation systems, communications equipment, and medical imaging equipment. These applications require efficient data processing and real-time performance, and the chip’s integrated ARM processor and FPGA logic unit can meet these needs.
Q2: How does XC7Z030-1FFG676I achieve hardware acceleration?
Through its programmable FPGA logic, the XC7Z030-1FFG676I can implement customized hardware acceleration functions, such as signal processing, image processing, and complex algorithm operations. Compared with traditional processor architecture, hardware acceleration can significantly increase computing speed and reduce power consumption, and is especially suitable for application scenarios that require real-time processing.
For more details and to view our inventory, please visit the link below:
Product Details: Win Source – XC7Z030-1FFG676I
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS