Overview The TCAN337GDCNT is a high-speed CAN transceiver from Texas Instruments (TI) . It complies with the ISO 11898-2 standard…

Overview The AT91SAM7X256-AU is a 32-bit microcontroller based on the ARM7TDMI-S core launched by Microchip (formerly Atmel). It integrates Ethernet…

Overview The NGD8201ANT4G is an integrated N-channel power MOSFET and gate drive control circuit from Onsemi, designed for high-efficiency, fast…

Overview The OPA2348AIDCNR is a low-power, low-voltage, dual-channel precision CMOS operational amplifier launched by Texas Instruments (TI). It has rail-to-rail…

Overview The ADS1256IDBR is a high-precision, low-noise, 24-bit delta-sigma (Sigma-Delta) analog-to-digital converter (ADC) from Texas Instruments (TI). It features 8…

Overview The STM32F767ZGT6 is a high-performance 32-bit microcontroller from STMicroelectronics based on the ARM Cortex-M7 core. This chip boasts a…

Overview The NDS0605 is a dual, independent N-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (now onsemi). It is…

Overview The STM32F746BGT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M7 core launched by STMicroelectronics. It has a…

Overview The LM8262MMX/NOPB, a high-speed, low-noise, high-drive precision operational amplifier from Texas Instruments (TI), boasts a 25MHz gain-bandwidth product and…