• Home
  • QUESTIONS & ANSWERS
  • Integrated Circuits (ICs)
  • What are the characteristics of the S3C2440A timer?

    * Question

    What are the characteristics of the S3C2440A timer?

    * Answer

    The S3C2440A is a 32-bit ARM920T-based microcontroller developed by Samsung (now part of the Samsung Exynos family), widely used in embedded systems. Its timer module is a key peripheral, offering multiple independent timer channels for various timing, counting, and PWM (Pulse Width Modulation) applications.

    Below is a detailed breakdown of the characteristics of the S3C2440A timer:

    1. Timer Overview

    The S3C2440A includes 5 independent 16-bit timer/counter units:

    Timer 0–3: Can generate interrupts, measure intervals, and produce PWM signals.

    Timer 4: Typically used as an internal tick counter, not connected to external output.

    2. Clock Source and Prescaling

    Timers use PCLK (peripheral clock) as the base clock.

    Two levels of frequency division:

    Prescaler (1st stage): Shared among timers 0–3; divides PCLK.

    MUX divider (2nd stage): Per-timer divider (1, 2, 4, 8, 16).

    This allows for flexible clock generation suited for slow or high-speed timing.

    3. Operating Modes

    Interval Timer Mode: Generates periodic interrupts for software timing.

    PWM Mode: Generates pulse-width modulated output for motor control, audio, etc.

    One-Shot Mode: Fires once after a defined time period.

    Timer/Counter Mode: Can count external events (in capture mode, limited).

    4. Register Configuration

    Each timer has a set of control and data registers:

    Register

    Function

    TCFG0/1

    Timer configuration (prescaler, divider)

    TCON

    Timer control (start/stop, manual update)

    TCNTBn

    Timer count buffer (initial value)

    TCMPBn

    Compare buffer (for PWM duty cycle)

    TCNTOBn

    Current timer count value

    n denotes the timer number (0–4).

    5. PWM Capabilities

    Timers 0–3 can output PWM signals via the TCMPBn register.

    Output toggles when TCNTOBn reaches TCMPBn.

    Timer output pins (TOUT0–TOUT3) provide physical PWM output.

    6. Interrupt Support

    Each timer (0–4) can trigger an individual interrupt upon timer underflow (when counter reaches 0).

    Useful for time-based software scheduling, real-time clock, event polling.

    7. Timer 4 Specific Note

    Timer 4 is designed for internal use only.

    Does not output PWM or connect to external pins.

    Typically used for OS tick generation or system delays.

    Summary Table

    Feature

    Description

    Number of Timers

    5 (Timer 0–4)

    Bit Width

    16-bit counters

    Clock Source

    PCLK (divided by prescaler and mux)

    Modes

    Interval, One-shot, PWM

    PWM Output

    Supported on Timer 0–3 via TOUT0–3

    Interrupts

    One per timer

    Timer 4

    Internal use only, no external output

    Application Examples

    Generating software ticks (Timer 4 with OS kernel)

    Driving PWM-based devices (LEDs, motors)

    Measuring time intervals or delays

    Creating time-triggered events via interrupts

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0