* Question
What are the main technical characteristics of the MAXl570 charge pump?
* Answer
The MAX1570 is a highly integrated charge pump designed primarily for driving white LEDs used in backlighting mobile phone displays. Here are the main technical characteristics of the MAX1570 charge pump:
1. Input Voltage: The MAX1570 operates over a range of input voltages, typically from 2.7V to 6.5V, which makes it suitable for battery-powered devices like mobile phones.
2. Output Voltage and Current: The device can drive up to six white LEDs with a regulated constant current for uniform brightness. Each LED can be driven with up to 30mA of current. The output voltage automatically adjusts based on the forward voltage requirements of the LEDs being driven, up to a maximum of approximately 5V.
3. Efficiency: The charge pump uses a 1x, 1.5x, or 2x gain mode to optimize efficiency based on the input voltage and the LED forward voltage. This feature helps in maintaining high efficiency across a range of input voltages and load conditions.
4. Low Noise Operation: It incorporates a switching frequency of 1MHz, which allows the use of small capacitors while reducing noise and ripple in the LED supply.
5. Dimming Control: The MAX1570 supports both analog and digital dimming control. Digital dimming is achieved via a 1-wire serial interface, allowing precise control over LED brightness by adjusting the current through each LED. Analog dimming can be achieved by adjusting the input voltage.
6. Thermal Management: It includes thermal overload protection which helps protect the device and the LEDs from overheating. This feature ensures that the charge pump automatically reduces output current when the die temperature exceeds safe limits.
7. Protection Features: The MAX1570 includes built-in open-LED and short-circuit protection, enhancing the reliability of the device in adverse conditions.
8. Package and Design: The MAX1570 is available in a small, space-saving 16-pin QFN package, which is ideal for space-constrained applications such as mobile phones.
9. Low Shutdown Current: It has a very low shutdown current (typically less than 1µA), which is crucial for battery-powered applications to conserve energy when the LEDs are not needed.
These features make the MAX1570 a versatile and efficient solution for LED backlighting applications, especially in portable devices where power efficiency and space are critical considerations.
COMMENTS