• Home
  • QUESTIONS & ANSWERS
  • Integrated Circuits (ICs)
  • What are the new and enhanced features of the Cyclone II device family?

    * Question

    What are the new and enhanced features of the Cyclone II device family?


    *
    Answer

    Large capacity: Cyclone II devices range in capacity from 4608 to 68416 logic cells (LE).Embedded Multipliers: Cyclone II devices feature up to 150 embedded 18×18 multipliers, making them ideal for low-cost digital signal processing (DSP) applications.External Memory Interface: Cyclone II devices are designed for high speed and reliable data transfer and can interface with DDR, DDR II and SDRS DRAM devices and QDRIISRAM devices at speeds up to 688 Mbps.

    Embedded core: FPGA-based Nios processor, can seamlessly connect with control hardware algorithm unit, and realize user-customized instructions, complete task scheduling of goods, complete control algorithm in a very short time, with traditional software can not be equippedThe advantages of high speed and stability.