* Question
What are the requirements for metal materials used to make thermal resistance?
* Answer
The metal materials used in the construction of thermal resistance sensors (like RTDs—Resistance Temperature Detectors) must meet several key technical and performance requirements to ensure accuracy, durability, and reliability. Below is a detailed breakdown of these requirements:
Table of Contents
Toggle1. High Temperature Coefficient of Resistance (TCR)
Definition: TCR is the rate at which resistance changes with temperature.
Requirement: The metal should have a predictable, stable, and preferably linear TCR.
Example: Platinum is ideal due to its highly linear and stable TCR across a wide range.
2. Chemical and Oxidation Resistance
Why It Matters: Sensors are often exposed to harsh environments (e.g., high humidity, acids, gases).
Requirement: The metal must resist oxidation and corrosion over time.
Example: Platinum and nickel both offer strong resistance to chemical attack and oxidation.
3. Mechanical Stability and Ductility
Why It Matters: The metal needs to maintain its shape and resistance under mechanical stress or thermal cycling.
Requirement: Good ductility (to allow wire drawing) and mechanical robustness.
Example: Platinum and copper offer high mechanical integrity.
4. Purity and Homogeneity
Why It Matters: Impurities or non-uniform structures can distort resistance readings.
Requirement: High-purity metals (often ≥99.9%) with uniform crystal structures.
Example: RTD-grade platinum (such as 99.999% purity) is used to ensure stable calibration.
5. Thermal Stability
Why It Matters: Sensors must maintain calibration and resist drift over long-term high-temperature exposure.
Requirement: Minimal resistance drift at elevated temperatures.
Example: Platinum offers excellent thermal stability even above 600°C.
6. Ease of Fabrication
Why It Matters: Wires or thin films must be easy to manufacture and integrate into sensor assemblies.
Requirement: Good formability into fine wires or thin films.
Example: Nickel is relatively easier to form but less stable than platinum.
Common Metals Used:
Metal | Application Note |
Platinum | Most widely used for high-accuracy RTDs; stable, linear, corrosion-resistant |
Nickel | Lower-cost alternative; good TCR, but non-linear and less stable at high temps |
Copper | Excellent linearity; limited to lower-temperature applications due to oxidation |
Summary:
The metal used in thermal resistance must:
Exhibit a stable and predictable TCR,
Resist environmental degradation,
Be mechanically and thermally stable,
Be pure and homogeneous for accurate readings.
For high-precision industrial or scientific applications, platinum remains the gold standard due to its ideal combination of properties.

COMMENTS