* Question
What is a hardware timer?
* Answer
A hardware timer is a specialized digital circuit embedded within a microcontroller, processor, or other digital systems, designed to measure time intervals, generate precise delays, or trigger periodic events without continuous CPU intervention.
Table of Contents
ToggleKey Functions of a Hardware Timer
Time Measurement
Measures elapsed time by counting clock cycles. Useful for profiling code execution, measuring external signal timing, or event duration.
Periodic Interrupt Generation
Can trigger interrupts at regular intervals (e.g., every 1 ms), which is crucial for real-time operating systems (RTOS), task scheduling, or periodic polling.
Delays
Provides accurate delays without needing software loops (which are CPU-intensive and inaccurate due to instruction timing variability).
PWM Generation
Timers can output Pulse Width Modulation (PWM) signals used in motor control, LED dimming, and communication.
Event Counting
Counts external events such as pulses from a sensor or encoder, acting as a counter.
How It Works
A hardware timer is typically driven by a clock source (like a system clock or an external oscillator) and contains:
Registers to set the start value, compare/match value, and mode (up/down counting).
Prescaler to divide the clock frequency for longer timing intervals.
Interrupt capability to notify the processor when a condition is met (e.g., overflow, compare match).
Modes of Operation
Mode | Description |
One-shot | Counts to a value once and stops. Useful for timeouts. |
Periodic | Repeats the timing cycle indefinitely (e.g., blinking LED). |
PWM | Generates square waves with a configurable duty cycle. |
Capture/Compare | Captures timestamp of external events or compares counter values to trigger actions. |
Real-World Examples
Microcontrollers (e.g., STM32, AVR, PIC): Built-in timers used for millisecond delays, task schedulers, or sensor pulse reading.
OS Kernel (e.g., Linux): Uses timers to handle task time slices or sleep functions.
Embedded Systems: Timing engine cycles, triggering ADC conversions, or generating IR signals.
Advantages of Hardware Timers
Precision: Not affected by software execution delays.
Efficiency: Operates independently of the CPU, freeing up processing power.
Flexibility: Supports multiple timing functions with minimal configuration.
If you’re working on embedded development, robotics, or system control, understanding and utilizing hardware timers is crucial for accurate, real-time performance.

COMMENTS