* Question
What is a photoelectric torque sensor?
* Answer
A photoelectric torque sensor is a type of non-contact torque measurement device that utilizes optical (photoelectric) technology to detect the torsional deformation of a rotating shaft. Unlike traditional torque sensors that rely on strain gauges and wired telemetry, the photoelectric type offers high-speed, high-precision measurement with minimal mechanical wear and excellent signal fidelity.
Table of Contents
Toggle1. Working Principle
The core concept of a photoelectric torque sensor is based on the twist angle between two rotating components—typically the input and output shafts—when torque is applied. Here’s how it works:
Light Source & Optical Gratings: The shaft is fitted with optical gratings (or slotted disks), and a light source is directed through them.
As torque is applied, a relative angular displacement occurs between the gratings.
The resulting light modulation pattern (interference or timing differences) is detected by photoelectric sensors (photodiodes or phototransistors).
This signal is processed to compute the torque value based on the known relationship between twist angle and torque for the shaft material and geometry.
2. Key Features
Non-Contact Measurement: No physical contact between sensing and signal pickup elements reduces wear and enhances longevity.
High Accuracy: Capable of detecting very small torque changes, especially at high rotational speeds.
Real-Time Output: Suitable for dynamic torque monitoring in rotating systems.
No Slip Rings or Brushes: Improves reliability and eliminates signal degradation common in contact-based telemetry systems.
3. Typical Applications
Photoelectric torque sensors are used where precise, real-time torque data is essential, especially in dynamic or high-speed environments:
Automotive Powertrain Testing: Measuring torque in engines, transmissions, and drivetrains.
Robotics: Torque feedback in joints for better motion control.
Aerospace: Monitoring torque in actuation systems and testing components.
Industrial Automation: High-precision torque control in servo systems and motor drives.
Medical Devices: For torque measurement in surgical robotics and diagnostics.
4. Advantages Over Traditional Sensors
Feature | Photoelectric Torque Sensor | Strain Gauge-Based Sensor |
Contact-free operation | ✅ | ❌ (wired, slip rings used) |
Suitable for high-speed | ✅ | ⚠️ Limited by strain gauge bandwidth |
Maintenance requirements | Low | Higher due to wear and aging |
Signal Noise Immunity | High | Moderate |
In Summary:
A photoelectric torque sensor leverages optical technology to deliver non-contact, high-precision torque measurement. By detecting light modulation caused by torsional displacement between optical gratings, it provides a reliable, wear-free solution for dynamic torque sensing in demanding environments.

COMMENTS