• Home
  • QUESTIONS & ANSWERS
  • RF/IF and RFID
  • What is the title of IS0/IEC l4443 international standard?

    * Question

    What is the title and scope of the ISO/IEC 14443 international standard?

    * Answer

    The ISO/IEC 14443 international standard is titled:

    “Identification cards — Contactless integrated circuit cards — Proximity cards.”

    Overview and Scope

    The standard defines the communication protocols, electrical characteristics, and data exchange methods for proximity contactless smart cards (commonly known as RFID cards or NFC proximity cards).

    It specifies how a proximity coupling device (PCD), such as a reader, communicates with a proximity integrated circuit card (PICC) over short distances (typically up to 10 cm).

    Structure of ISO/IEC 14443

    The standard is divided into four parts, each describing a specific layer of communication:

    Part 1: Physical characteristics

    Part 2: Radio frequency power and signal interface

    Part 3: Initialization and anticollision

    Part 4: Transmission protocol

    Common Applications

    Contactless payment cards (e.g., credit/debit cards using NFC).

    Electronic passports (e-passports).

    Access control systems and transport ticketing.

    Summary

    The ISO/IEC 14443 standard — “Identification cards — Contactless integrated circuit cards — Proximity cards” — defines how contactless smart cards communicate via radio frequency within short ranges, forming the foundation for technologies like NFC, RFID, and e-passports.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0