* Question
| What is the working principle of joint management? |
* Answer
| (1) LLC start and stop delay and PGOUT signals (tDELl and toEL2).
(2) Remote control 0N/OFF.The NCPl910 also incorporates a remote 0N/OFF terminal. (3) Vcc undervoltage lockout (UVLO).The device incorporates an undervoltage lockout of %c to prevent the circuit from operating when %c is too low. (4) Bias controller.An internal thermal shutdown circuit disables the gate drive output of the circuit and then keeps the power switch off when the junction temperature exceeds the TSD level. The output stage is enabled when the temperature drops below ll0°C. The thermal shutdown function prevents device failure.The fault brought. (6) 5V reference. |

COMMENTS