* Question
What types of PLC output circuits are usually divided into?
* Answer
Programmable Logic Controllers (PLCs) use various types of output circuits to interface with external devices such as motors, solenoids, lamps, or relays. These output circuits are responsible for converting the digital signals from the PLC’s internal logic into physical control signals. The three main types of PLC output circuits are:
Table of Contents
Toggle1. Relay Output (Mechanical Contact Output)
Description:
Relay outputs use electromechanical relays that physically open or close contacts to control external circuits.
Characteristics:
Electrically isolated from the PLC’s internal circuitry
Can switch both AC and DC loads
Generally have higher current ratings
Slower switching speed due to mechanical movement (typically in milliseconds)
Limited mechanical lifespan (due to contact wear)
Typical applications:
Industrial loads, switching of different voltage levels, controlling motors or solenoid valves with AC power.
2. Transistor Output (Electronic Switching Output)
Description:
Transistor outputs are solid-state electronic switches, typically using NPN or PNP transistors to control DC loads.
Subtypes:
Sinking type (NPN): Current flows into the output terminal.
Sourcing type (PNP): Current flows out of the output terminal.
Characteristics:
Fast switching speed (microseconds to milliseconds)
Long operational life due to no moving parts
Suitable for DC-only loads (typically 24 V DC)
Can drive devices like LEDs, contactors, low-power actuators
Typical applications:
High-speed counting, pulse output control, interfacing with digital sensors, logic control.
3. Triac Output (AC Solid-State Switching)
Description:
Triac outputs are solid-state switches used to control AC loads. A triac functions similarly to a relay, but without moving parts.
Characteristics:
Designed for AC voltage switching (commonly 110–240 V AC)
No mechanical wear, thus long lifespan
Moderate switching speed (slower than transistors, faster than relays)
May require snubber circuits for inductive loads (e.g., motors)
Typical applications:
Controlling AC-powered lamps, heaters, and small AC motors.
Comparison Table
Output Type | Switching Type | Load Type | Isolation | Switching Speed | Life Expectancy |
Relay | Mechanical | AC/DC | High | Slow | Limited (mechanical) |
Transistor | Solid-state | DC only | Moderate | Fast | Long (electronic) |
Triac | Solid-state | AC only | Moderate | Medium | Long (electronic) |
Conclusion
PLCs offer different output circuit types—relay, transistor, and triac—to suit a wide range of industrial and automation applications. The choice of output type depends on factors such as load voltage/current, switching frequency, load type (AC or DC), and desired lifespan. Understanding these output types is essential for designing reliable and efficient control systems.

COMMENTS