Overview
The LTC6994CDCB-2#TRMPBF is a high-precision, low-power frequency generator introduced by Analog Devices, formerly Linear Technology. The device uses digital control technology to provide precise frequency output and is suitable for various frequency synthesis, clock generation and pulse width modulation (PWM) applications. The LTC6994CDCB-2#TRMPBF is an ideal choice for designing high-precision, low-power systems through its simple external configuration and wide operating range.
Specifications
parameter | Numeric |
Output frequency range | 0.001 Hz to 1 MHz |
Accuracy | ±0.5% (typ.) |
Supply voltage range | 2.7V to 5.5V |
Output waveform | Sine wave, square wave, triangle wave |
Output drive capability | Max. 10mA |
Operating temperature range | -40°C to +125°C |
Package Type | 8-pin DFN |
Quiescent current (Iq) | 1µA (typ.) |
Frequency Adjustment | Set by external resistor |
LTC6994CDCB-2#TRMPBF Outstanding Features
Wide Frequency Range
The LTC6994CDCB-2#TRMPBF supports output frequencies from 0.001 Hz to 1 MHz, meeting frequency requirements in a wide range of applications.
Precision Frequency Generation
Offering ±0.5% accuracy, the device is capable of generating high-precision frequency signals for precision clock and frequency synthesis applications.
Low Power Design
The LTC6994CDCB-2#TRMPBF operates from a 2.7V to 5.5V supply voltage with a quiescent current of only 1µA, making it suitable for low power systems to extend battery life.
Multiple output waveforms
Supports multiple output waveforms such as sine wave, square wave and triangle wave to meet the waveform requirements of different application scenarios.
Flexible Frequency Adjustment
The output frequency can be adjusted through external resistors, providing flexible frequency setting options to suit various custom design requirements.
High drive capability
The output drive capability reaches a maximum of 10mA, which can drive low impedance loads and provide stable frequency signals for subsequent circuits.
Application Areas
Due to its high accuracy, low power consumption and wide frequency adjustment range, the LTC6994CDCB-2#TRMPBF is suitable for the following fields:
Clock Generation
provides high-precision clock signal generation in communications, audio processing, signal processing, and microprocessor systems.
Frequency synthesis
is used in frequency synthesizers, modems and wireless communication equipment to generate precise frequencies to ensure stable signal transmission.
PWM control
, as a pulse width modulation (PWM) signal source, is widely used in systems such as motor drive, brightness control and power management.
Test equipment
provides precise frequency signals in signal generators, frequency meters and other measuring instruments to meet testing and calibration needs.
Audio and video equipment
is used for frequency signal generation in audio and video equipment to ensure the audio and video quality of the equipment.
Comparative Analysis: LTC6994CDCB-2#TRMPBF vs. Other Frequency Generators
Features/Specifications | LTC6994CDCB-2#TRMPBF | Other frequency generators on the market |
Output frequency range | 0.001 Hz to 1 MHz | Typically 1 Hz to 100 MHz |
Accuracy | ±0.5% (typ.) | ±1% or worse |
Power consumption | 1µA (typ.) | Typically 10µA or higher |
Output waveform | Sine wave, square wave, triangle wave | Square wave or sine wave |
Package | 8-pin DFN | SOT-23, QFN, etc. |
The LTC6994CDCB-2#TRMPBF has significant advantages in output frequency range, accuracy and power consumption, and is particularly suitable for low power and high precision frequency generation applications.
Manufacturer introduction: Analog Devices
Analog Devices (formerly Linear Technology) is a global leading provider of analog technology and high-performance power solutions. As a leader in innovative frequency generators, Analog is committed to providing excellent signal processing and power management solutions to global customers through its efficient and reliable products. The LTC6994CDCB-2#TRMPBF is one of the core products in its high-precision frequency generator series.
Why Choose LTC6994CDCB-2#TRMPBF?
The LTC6994CDCB-2#TRMPBF provides low power consumption, wide frequency range and high precision, and is suitable for a variety of systems that require precise clock signals and frequency adjustment. Its flexible frequency adjustment options and multiple output waveforms make it an ideal choice for applications such as battery-powered equipment, wireless communications, audio processing and signal generation.
FAQ
Q1: Is the LTC6994CDCB-2#TRMPBF suitable for high frequency signal applications?
A: Yes, the LTC6994CDCB-2#TRMPBF supports output frequencies up to 1 MHz, which is suitable for mid-range frequency applications. Although it can reach higher frequencies, for ultra-high frequency signal applications, such as frequencies in the GHz range, it may be necessary to select more suitable dedicated devices. The scope of application usually depends on the needs and signal integrity requirements of the system.
Q2: How to adjust the output frequency of LTC6994CDCB-2#TRMPBF?
A: The output frequency of the device can be adjusted by external resistors, and users can set the frequency according to specific application requirements. Adjusting the resistor value will change the frequency setting of the built-in oscillator, thereby accurately controlling the output frequency. This setting flexibility allows the LTC6994CDCB-2#TRMPBF to meet specific frequency requirements in different application scenarios. It is recommended to achieve the optimal frequency configuration based on the resistor value reference provided in the data sheet.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LTC6994CDCB-2#TRMPBF
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.