• Home
  • Electronics Expo
  • Quality Articles
  • YTK-112DM and JZC-36F: Powerhouse Relays for Demanding Applications

    In the relentless pursuit of industrial advancements, reliability and efficiency reign supreme. When it comes to critical control circuits, choosing the right power relays becomes important.

    Introducing the YTK-112DM and JZC-36F, two power relays engineered to conquer demanding applications with unwavering performance.

    Let’s learn more about these power relays.

    YTK-112DM: A Plugin Powerhouse

    The YTK-112DM is a plug-in power relay with dimensions of 15.7 x 30.1 mm, making it compact and suitable for various applications. Compliant with ROHS standards, this relay is powerful and environmentally friendly. Its key specifications make it a standout choice for those seeking a reliable and efficient power relay solution.

    Built For Heavy-Duty Tasks

    Imagine a relay that combines compact dimensions (15.7 x 30.1 mm) with the muscle to handle a whopping 20A at 250VAC and 5000VA. That’s the YTK-112DM in a nutshell. This plugin excels in applications demanding high switching capacity, making it ideal for motor controls, lighting systems, and industrial automation.

    Unwavering Reliability, Guaranteed

    The YTK-112DM’s robust design boasts an impressive mechanical life of 1 million operations and an electrical life of 100,000 operations. This translates to long-lasting performance and minimal downtime, minimizing maintenance costs and maximizing operational efficiency.

    Seamless Integration and Superior Contact Materials

    Equipped with a 1A contact arrangement and initial contact resistance of 100mΩ (at 1A 6VDC), the YTK-112DM ensures smooth switching and minimal signal distortion. Its silver alloy contacts further elevate its performance, offering exceptional conductivity and resistance to wear and tear.

    JZC-36F: A Compact Dynamo with Switching Prowess

    The JZC-36F relay, with its 10A switching capabilities and SPST-NO (Single Pole, Single Throw – Normally Open) and SPDT (Single Pole, Double Throw) configurations, is a compact dynamo designed for applications requiring precision and versatility.

    Key Specifications of JZC-36F

    1. Contact Arrangement: 1A

    Like the YTK-112DM, the JZC-36F features a 1A contact arrangement, making it suitable for single-pole applications where simplicity and reliability are paramount.

    2. Initial Contact Resistance: Max 100mΩ (at 1A 6VDC)

    Maintaining low initial contact resistance is critical for the JZC-36F’s performance. With a maximum resistance of 100mΩ at 1A and 6VDC, this relay ensures efficient electrical connectivity from the outset.

    3. Contact Material: Silver Alloy

    Utilizing silver alloy as its contact material, the JZC-36F benefits from the enhanced electrical conductivity and durability associated with this material. This choice contributes to the relay’s overall reliability.

    4. Contact Rating (Resistive Load): 10A 250VAC, 10A 30VDC, TV-5 125VAC

    The JZC-36F, like the YTK-112DM, boasts a robust contact rating, allowing it to handle a maximum load of 10A at 250VAC or 30VDC. The TV-5 125VAC rating further extends its compatibility with various resistive loads.

    5. Switching Voltage: Max 250VAC/30VDC

    With a maximum switching voltage of 250VAC for alternating current and 30VDC for direct current, the JZC-36F is well-equipped to manage applications where voltage variations are common.

    6. Switching Current: Max 10A

    The JZC-36F exhibits a maximum switching current of 10A, enabling it to effectively control electrical currents in demanding scenarios. This feature ensures reliable performance even in situations with substantial power requirements.

    7. Switching Power: 2500VA/300W

    Similar to the YTK-112DM, the JZC-36F is a powerhouse in switching power. With a capacity of 2500VA for alternating current and 300W for direct current, it can efficiently handle significant power loads, making it suitable for demanding applications.

    8. Mechanical Life: 1 x 10^7 Operations (OPS)

    The JZC-36F, like its counterpart, is designed for durability, boasting a mechanical life rating of 1 x 10^7 operations. This ensures its ability to endure repeated use and maintain optimal functionality over an extended lifespan.

    9. Electrical Life: 1 x 10^5 Operations (OPS)

    The JZC-36F demonstrates impressive electrical life with a rating of 1 x 10^5 operations, reinforcing its ability to deliver consistent electrical performance even in challenging operational environments.

    Choosing the Right Powerhouse for Your Needs

    Whether you require the brute force of the YTK-112DM or the adaptable finesse of the JZC-36F, these relays are built to conquer demanding applications. When choosing your powerhouse, consider the following:

    • Current and Voltage Requirements: Match the relay’s switching capacity (10A for JZC-36F, 20A for YTK-112DM) and voltage rating (250VAC for both) to your application’s needs.
    • Configuration: For more complex switching operations, choose SPST-NO for simple on/off control or SPDT (JZC-36F only).
    • Environmental Considerations: Opt for the sealed JZC-36F for harsh environments or the unsealed version for applications requiring superior heat dissipation.

    The YTK-112DM and JZC-36F relays emerge as powerhouse solutions for demanding applications where precision and reliability are non-negotiable. With their compact designs, robust features, and impressive specifications, these relays are poised to meet the challenges of diverse industries.

    Whether it’s the plugin prowess of the YTK-112DM or the compact dynamism of the JZC-36F, these relays offer a combination of mechanical and electrical resilience that sets them apart in electronic components.

    As technology continues to advance, sourcing these high-quality relays becomes crucial to ensuring optimal performance in electronic systems. This is where WIN SOURCE comes into play as a reliable and trusted distributor.

    WIN SOURCE offers top-notch components that facilitate access to the best-in-class solutions for electronics engineers and designers.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.