Overview
The LDL112PV33R is an ultra-low-dropout (LDO) linear voltage regulator from STMicroelectronics . It provides a fixed 3.3V output voltage and a maximum output current of 1.2A . Its extremely low dropout voltage, low noise, excellent power consumption , and comprehensive protection mechanisms make it ideal for powering microcontrollers (MCUs), communication modules, sensitive analog circuits, and low-noise loads .
The LDL112 series utilizes advanced process technology to maintain low dropout voltage even at high current output, making it suitable for battery-powered applications and those requiring high-efficiency linear voltage regulation. The PowerVDFN (3×3mm) package offers excellent heat dissipation and facilitates high-density PCB design.
Core parameters
Parameter | Numerical |
Output voltage | Fixed 3.3V |
Maximum output current | 1.2A |
Input voltage range | 2.5V ~ 18V |
Dropout Voltage | 200mV (@1.2A typical) |
Quiescent current (Iq) | 70µA (typical) |
Output voltage accuracy | ±2% |
Output noise | 35µVrms (10Hz – 100kHz) |
PSRR | 80dB @ 100Hz / 60dB @ 1MHz |
Protection function | Overcurrent protection, short circuit protection, over temperature shutdown |
Package | PowerVDFN-6 (3×3mm) |
Operating temperature range | –40°C ~ +125°C (Industrial Grade) |
Heat dissipation capacity | Enhanced bottom heat dissipation pad design |
Features
High current output + low voltage drop
Maintaining low voltage dropout at high current improves system power efficiency and is particularly suitable for battery-powered scenarios.
Low noise and high PSRR
It effectively suppresses power supply noise conduction and is suitable for sensitive circuits such as RF, sensors, and ADC.
Ultra-low static power consumption
Reduce total system power consumption in light load or standby state and extend battery life.
Complete power protection mechanism
Over-temperature and over-current protection ensures load and power safety.
Compact package + excellent heat dissipation design
Adapt to high-density fabric boards, while enhancing heat dissipation and improving continuous output capabilities.
Typical application scenarios
MCU/SoC power supply
STM32, ESP32, ARM main control power supply voltage regulation.
Wireless communication system
Wi-Fi / BLE module, LoRa, cellular communication module.
Industry and Automation
PLC, sensors, data acquisition systems, etc.
Audio and RF circuits
Low-noise power supplies enhance signal integrity.
Portable/Battery-Powered Devices
Handheld devices, smart wearables, and medical devices.
Performance Comparison
Index | LDL112PV33R | AMS1117-3.3 (common comparison LDO) |
Maximum output current | 1.2A | 1A |
Pressure difference (@1A) | ~200mV | ~1.1V |
Quiescent current | 70µA | 5-10mA |
Output noise | Low | high |
Heat dissipation performance | excellent | generally |
Efficiency (battery powered) | high | Low (large pressure difference leads to large loss) |
LDL112PV33R leads the market in power consumption, heat dissipation and noise performance , and is suitable for high-end designs to replace AMS1117.
Manufacturer Profile
STMicroelectronics is a leading global semiconductor supplier, renowned for its power management products’ high reliability, low power consumption, and high performance . The LDL112 series is a key component in ST’s high-performance LDO solutions, widely used in smart products and industrial systems.
Why choose LDL112PV33R?
● 1.2A output + voltage dropout of only 200mV
● Excellent noise performance, suitable for sensitive analog/RF loads
● 70µA ultra-low quiescent current, significant energy saving
● Industrial-grade reliability and complete protection
● Small package with strong heat dissipation, convenient for highly integrated design
Frequently Asked Questions (FAQ)
Q1: Is it suitable as the main voltage regulator for battery-powered systems?
Yes. This product offers high conversion efficiency, low standby power consumption, and a wide load range , making it particularly well-suited for battery-powered devices, effectively extending battery life. Its excellent light-load performance allows it to maintain extremely low power consumption in sleep mode.
Q2: Does it support 18V input?
Yes, the input voltage range covers 2.5V ~ 18V . However, when approaching the maximum input voltage, please note:
Does the output power meet the margin requirements?
Is the chip temperature rise and heat dissipation design reasonable?
Evaluate losses and thermal performance based on pressure difference and load size
For more details and to explore our inventory, please visit the links below
Product Details: Win Source – LDL112PV33R
Quote: Win Source – LDL112PV33R
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS