• Home
  • Parts Library
  • LDL112PV33R

    Overview

    The LDL112PV33R is an ultra-low-dropout (LDO) linear voltage regulator from STMicroelectronics . It provides a fixed 3.3V output voltage and a maximum output current of 1.2A . Its extremely low dropout voltage, low noise, excellent power consumption , and comprehensive protection mechanisms make it ideal for powering microcontrollers (MCUs), communication modules, sensitive analog circuits, and low-noise loads .

    The LDL112 series utilizes advanced process technology to maintain low dropout voltage even at high current output, making it suitable for battery-powered applications and those requiring high-efficiency linear voltage regulation. The PowerVDFN (3×3mm) package offers excellent heat dissipation and facilitates high-density PCB design.

    Core parameters

    Parameter

    Numerical

    Output voltage

    Fixed 3.3V

    Maximum output current

    1.2A

    Input voltage range

    2.5V ~ 18V

    Dropout Voltage

    200mV (@1.2A typical)

    Quiescent current (Iq)

    70µA (typical)

    Output voltage accuracy

    ±2%

    Output noise

    35µVrms (10Hz – 100kHz)

    PSRR

    80dB @ 100Hz / 60dB @ 1MHz

    Protection function

    Overcurrent protection, short circuit protection, over temperature shutdown

    Package

    PowerVDFN-6 (3×3mm)

    Operating temperature range

    –40°C ~ +125°C (Industrial Grade)

    Heat dissipation capacity

    Enhanced bottom heat dissipation pad design

    Features

    • High current output + low voltage drop

      • Maintaining low voltage dropout at high current improves system power efficiency and is particularly suitable for battery-powered scenarios.

    • Low noise and high PSRR

      • It effectively suppresses power supply noise conduction and is suitable for sensitive circuits such as RF, sensors, and ADC.

    • Ultra-low static power consumption

      • Reduce total system power consumption in light load or standby state and extend battery life.

    • Complete power protection mechanism

      • Over-temperature and over-current protection ensures load and power safety.

    • Compact package + excellent heat dissipation design

      • Adapt to high-density fabric boards, while enhancing heat dissipation and improving continuous output capabilities.

    Typical application scenarios

    • MCU/SoC power supply

      • STM32, ESP32, ARM main control power supply voltage regulation.

    • Wireless communication system

      • Wi-Fi / BLE module, LoRa, cellular communication module.

    • Industry and Automation

      • PLC, sensors, data acquisition systems, etc.

    • Audio and RF circuits

      • Low-noise power supplies enhance signal integrity.

    • Portable/Battery-Powered Devices

      • Handheld devices, smart wearables, and medical devices.

    Performance Comparison

    Index

    LDL112PV33R

    AMS1117-3.3 (common comparison LDO)

    Maximum output current

    1.2A

    1A

    Pressure difference (@1A)

    ~200mV

    ~1.1V

    Quiescent current

    70µA

    5-10mA

    Output noise

    Low

    high

    Heat dissipation performance

    excellent

    generally

    Efficiency (battery powered)

    high

    Low (large pressure difference leads to large loss)

    LDL112PV33R leads the market in power consumption, heat dissipation and noise performance , and is suitable for high-end designs to replace AMS1117.

    Manufacturer Profile

    STMicroelectronics is a leading global semiconductor supplier, renowned for its power management products’ high reliability, low power consumption, and high performance . The LDL112 series is a key component in ST’s high-performance LDO solutions, widely used in smart products and industrial systems.

    Why choose LDL112PV33R?

    ● 1.2A output + voltage dropout of only 200mV

    ● Excellent noise performance, suitable for sensitive analog/RF loads

    ● 70µA ultra-low quiescent current, significant energy saving

    ● Industrial-grade reliability and complete protection

    ● Small package with strong heat dissipation, convenient for highly integrated design

    Frequently Asked Questions (FAQ)

    Q1: Is it suitable as the main voltage regulator for battery-powered systems?
    Yes. This product offers high conversion efficiency, low standby power consumption, and a wide load range , making it particularly well-suited for battery-powered devices, effectively extending battery life. Its excellent light-load performance allows it to maintain extremely low power consumption in sleep mode.

    Q2: Does it support 18V input?
    Yes, the input voltage range covers 2.5V ~ 18V . However, when approaching the maximum input voltage, please note:

    • Does the output power meet the margin requirements?

    • Is the chip temperature rise and heat dissipation design reasonable?

    • Evaluate losses and thermal performance based on pressure difference and load size

    For more details and to explore our inventory, please visit the links below

    Product Details: Win Source – LDL112PV33R

    Quote: Win Source – LDL112PV33R

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.