Overview
The ADA4500-2ARMZ is a dual-channel, ultra-low-power, rail-to-rail input/output operational amplifier (Op Amp) from Analog Devices (ADI) . It employs an innovative zero-crossover distortion architecture to provide extremely high accuracy and linearity while maintaining low power consumption.
This device features ultra-low input bias current, low distortion, low noise, and high common-mode rejection ratio (CMRR) , making it ideal for applications with high signal integrity requirements, such as sensor signal conditioning, data acquisition systems, low-power portable devices, medical electronics, and industrial control .
Core parameters
parameter | numerical values |
Number of channels | 2 (Dual Operational Amplifier) |
Power supply voltage range | 2.2V ~ 5.5V |
Input type | Rail-to-rail |
Output type | Rail-to-rail |
Input bias current (Ib) | 1pA (typical) |
Input offset voltage (Vos) | 250µV (maximum) |
Unity-gain bandwidth (GBW) | 2.8MHz (typical) |
Slew Rate | 1.2V/µs |
Static current (Iq / channel) | 60µA (typical) |
Output drive capability | With a 10kΩ load, the swing amplitude is close to rail-to-rail. |
Distortion (THD+N) | -120dB (@1kHz, 2kΩ load) |
Common-mode rejection ratio (CMRR) | 120dB (typical) |
Power Supply Rejection Ratio (PSRR) | 120dB (typical) |
Packaging | MSOP-8 (ARMZ) |
Operating temperature range | -40°C to +125°C (industrial grade) |
Environmental standards | RoHS compliant / Lead-free |
Features
Zero-Crossover Distortion Architecture
Eliminate the distortion and nonlinearity problems of traditional rail-to-rail amplifiers when the input signal crosses the midpoint.
Maintain consistent gain and phase across the entire input range.
Rail-to-rail input and output (RRIO)
Suitable for low-voltage single-supply systems, maximizing signal dynamic range.
Ultra-low power consumption (60µA/channel)
It is particularly suitable for battery-powered and portable device applications.
High precision and low misalignment
With an offset voltage of only 250µV, it ensures the stability of small-signal amplification.
Low noise and high linearity
Extremely low distortion (-120dB), providing excellent performance in audio and measurement signal chains.
High CMRR and PSRR
It effectively suppresses power fluctuations and common-mode interference, improving the purity of system signals.
Typical application scenarios
Sensor signal conditioning
Suitable for pressure sensors, temperature sensors, electrochemical sensors, etc.
Low-power data acquisition system
Used for signal amplification and buffering in the pre-amplifier stage of an ADC.
Portable medical devices
Blood pressure monitors, electrocardiogram devices, and wearable sensors.
Industrial Measurement and Control and Process Monitoring
Precision current/voltage detection and transmitter interface.
Audio and low distortion amplification
Used for preamplifying audio input and buffering audio.
Performance Comparison
Index | ADA4500-2ARMZ | OPA2333 (TI) |
Architecture type | Zero crossover distortion | CMOS Auto-zero drift |
Power supply voltage range | 2.2V ~ 5.5V | 1.8V ~ 5.5V |
Unity-gain bandwidth (GBW) | 2.8MHz | 350kHz |
Static current (Iq/channel) | 60µA | 17µA |
Input bias current | 1pA | 70pA |
Distortion (THD+N) | -120dB | -100dB |
CMRR / PSRR | 120dB / 120dB | 110dB / 100dB |
Compared to similar low-power amplifiers, the ADA4500-2 balances low power consumption with high-speed response performance , offering wider bandwidth and higher linearity while maintaining low bias .
Manufacturer Profile: Analog Devices (ADI)
Analog Devices is a global leader in analog and mixed-signal ICs. Its amplifier family is renowned for its high precision, low power consumption, and high reliability . The ADA4500 series continues ADI’s innovative capabilities in signal chain processing, employing zero-crossover technology to provide designers with a near- perfectly linear, low-power amplification solution .
Why choose ADA4500-2ARMZ?
● Zero crossover distortion architecture – Improved signal linearity
● Low power consumption (60µA/channel) – Extended battery life
● Low input bias current (1pA) – Suitable for high impedance sources
● High CMRR/PSRR (120dB) – Strong noise immunity
● Rail-to-rail input/output (RRIO) – Suitable for low voltage applications
● Low distortion (–120dB THD) – High-fidelity signal chain design
● Industrial-grade temperature range (–40°C ~ +125°C)
Frequently Asked Questions (FAQ)
Q1: Does the ADA4500-2 have rail-to-rail input?
Yes. The ADA4500-2 supports rail-to-rail input. With rail-to-rail inputs and outputs , it maintains excellent linearity and common-mode range even in low-voltage (minimum 2.7V) single-supply systems, making it ideal for low-power, high-precision applications.
Q2: Can it be used as an audio amplifier or buffer?
Yes. This device features ultra-low total harmonic distortion (THD < -120 dB) , low noise (8 nV/√Hz) , and wide bandwidth (10 MHz gain-bandwidth product) , making it ideal for use as a high-fidelity audio amplifier, signal buffer, or front-end amplifier in high-precision measurement circuits.
For more details and to explore our inventory, please visit the following link
Product Details: Win Source – ADA4500-2ARMZ
Price: Win Source – ADA4500-2ARMZ
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS