• Home
  • Parts Library
  • ADA4500-2ARMZ

    Overview

    The ADA4500-2ARMZ is a dual-channel, ultra-low-power, rail-to-rail input/output operational amplifier (Op Amp) from Analog Devices (ADI) . It employs an innovative zero-crossover distortion architecture to provide extremely high accuracy and linearity while maintaining low power consumption.

    This device features ultra-low input bias current, low distortion, low noise, and high common-mode rejection ratio (CMRR) , making it ideal for applications with high signal integrity requirements, such as sensor signal conditioning, data acquisition systems, low-power portable devices, medical electronics, and industrial control .

    Core parameters

    parameter

    numerical values

    Number of channels

    2 (Dual Operational Amplifier)

    Power supply voltage range

    2.2V ~ 5.5V

    Input type

    Rail-to-rail

    Output type

    Rail-to-rail

    Input bias current (Ib)

    1pA (typical)

    Input offset voltage (Vos)

    250µV (maximum)

    Unity-gain bandwidth (GBW)

    2.8MHz (typical)

    Slew Rate

    1.2V/µs

    Static current (Iq / channel)

    60µA (typical)

    Output drive capability

    With a 10kΩ load, the swing amplitude is close to rail-to-rail.

    Distortion (THD+N)

    -120dB (@1kHz, 2kΩ load)

    Common-mode rejection ratio (CMRR)

    120dB (typical)

    Power Supply Rejection Ratio (PSRR)

    120dB (typical)

    Packaging

    MSOP-8 (ARMZ)

    Operating temperature range

    -40°C to +125°C (industrial grade)

    Environmental standards

    RoHS compliant / Lead-free

     

    Features

    • Zero-Crossover Distortion Architecture

      • Eliminate the distortion and nonlinearity problems of traditional rail-to-rail amplifiers when the input signal crosses the midpoint.

      • Maintain consistent gain and phase across the entire input range.

    • Rail-to-rail input and output (RRIO)

      • Suitable for low-voltage single-supply systems, maximizing signal dynamic range.

    • Ultra-low power consumption (60µA/channel)

      • It is particularly suitable for battery-powered and portable device applications.

    • High precision and low misalignment

      • With an offset voltage of only 250µV, it ensures the stability of small-signal amplification.

    • Low noise and high linearity

      • Extremely low distortion (-120dB), providing excellent performance in audio and measurement signal chains.

    • High CMRR and PSRR

      • It effectively suppresses power fluctuations and common-mode interference, improving the purity of system signals.

    Typical application scenarios

    • Sensor signal conditioning

      • Suitable for pressure sensors, temperature sensors, electrochemical sensors, etc.

    • Low-power data acquisition system

      • Used for signal amplification and buffering in the pre-amplifier stage of an ADC.

    • Portable medical devices

      • Blood pressure monitors, electrocardiogram devices, and wearable sensors.

    • Industrial Measurement and Control and Process Monitoring

      • Precision current/voltage detection and transmitter interface.

    • Audio and low distortion amplification

      • Used for preamplifying audio input and buffering audio.

    Performance Comparison

    Index

    ADA4500-2ARMZ

    OPA2333 (TI)

    Architecture type

    Zero crossover distortion

    CMOS Auto-zero drift

    Power supply voltage range

    2.2V ~ 5.5V

    1.8V ~ 5.5V

    Unity-gain bandwidth (GBW)

    2.8MHz

    350kHz

    Static current (Iq/channel)

    60µA

    17µA

    Input bias current

    1pA

    70pA

    Distortion (THD+N)

    -120dB

    -100dB

    CMRR / PSRR

    120dB / 120dB

    110dB / 100dB

    Compared to similar low-power amplifiers, the ADA4500-2 balances low power consumption with high-speed response performance , offering wider bandwidth and higher linearity while maintaining low bias .

    Manufacturer Profile: Analog Devices (ADI)

    Analog Devices is a global leader in analog and mixed-signal ICs. Its amplifier family is renowned for its high precision, low power consumption, and high reliability . The ADA4500 series continues ADI’s innovative capabilities in signal chain processing, employing zero-crossover technology to provide designers with a near- perfectly linear, low-power amplification solution .

    Why choose ADA4500-2ARMZ?

    ● Zero crossover distortion architecture – Improved signal linearity

    ● Low power consumption (60µA/channel) – Extended battery life

    ● Low input bias current (1pA) – Suitable for high impedance sources

    ● High CMRR/PSRR (120dB) – Strong noise immunity

    ● Rail-to-rail input/output (RRIO) – Suitable for low voltage applications

    ● Low distortion (–120dB THD) – High-fidelity signal chain design

    ● Industrial-grade temperature range (–40°C ~ +125°C)

    Frequently Asked Questions (FAQ)

    Q1: Does the ADA4500-2 have rail-to-rail input?
    Yes. The ADA4500-2 supports rail-to-rail input. With rail-to-rail inputs and outputs , it maintains excellent linearity and common-mode range even in low-voltage (minimum 2.7V) single-supply systems, making it ideal for low-power, high-precision applications.

    Q2: Can it be used as an audio amplifier or buffer?
    Yes. This device features ultra-low total harmonic distortion (THD < -120 dB) , low noise (8 nV/√Hz) , and wide bandwidth (10 MHz gain-bandwidth product) , making it ideal for use as a high-fidelity audio amplifier, signal buffer, or front-end amplifier in high-precision measurement circuits.

    For more details and to explore our inventory, please visit the following link

    Product Details: Win Source – ADA4500-2ARMZ

    Price: Win Source – ADA4500-2ARMZ

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.