• Home
  • Tutorials
  • NAU88 Series Audio CODEC Selection Guide: NAU88C14YG vs. NAU88C10YG vs. NAU88U10YG

    Audio CODEC product comparison: NAU88C14, NAU88C10, NAU88U10

    In voice and embedded audio system design, low-power mono audio CODECs are widely adopted due to their high level of integration, simplified external circuitry, and optimized power consumption. These devices are commonly used in smart home products, industrial terminals, automotive voice systems, and consumer electronics.

    Within the NAU88 series, although different models share a largely identical core audio architecture, they differ significantly in output driving capability, qualification level, and target application focus.

    This guide compares three commonly used models in the NAU88 series — NAU88C14YG, NAU88C10YG, and NAU88U10YG — from both specification and practical engineering perspectives, helping designers make informed device selection decisions during the system design phase.

    Parameter Comparison

     NAU88C14YGNAU88C10YGNAU88U10YG
    Application GradeConsumerConsumerAEC-Q100 Automotive
    Operating Temperature-40°C to +85°C-40°C to +85°C-40°C to +85°C
    Audio ChannelsMono ADC / DACMono ADC / DACMono ADC / DAC
    Max Sampling Rate48 kHz48 kHz48 kHz
    Digital InterfaceI²S / PCMI²S / PCMI²S / PCM
    Analog InputDifferential Mic + AUX InDifferential MicDifferential Mic
    Analog OutputBTL Speaker Driver + HeadphoneHeadphone / Line OutHeadphone / Line Out
    Package / SizeQFN-24 (4 × 4 mm)QFN-20 (4 × 4 mm)QFN-20 (4 × 4 mm)

    Application Analysis

    • NAU88C14YG

    NAU88C14YG offers the highest level of output integration within the NAU88 series.

      • Key Characteristics & Suitability:

    Integrated headphone driver and BTL speaker driver, capable of directly driving low-power loads

    Eliminates the need for external power amplifiers or op-amps, reducing BOM cost

    Ideal for cost- and space-sensitive voice terminals

      • Typical Applications:

    Smart speakers and smart doorbells

    Intercom systems

    Voice prompt and announcement terminals

    Consumer-grade voice interaction devices

    • NAU88C10YG

    NAU88C10YG is the most standard and versatile model in the NAU88 series.

      • Key Characteristics & Suitability:

    Full-featured ADC / DAC with digital audio processing

    Line-level output provides high design flexibility

    Well suited as an audio front-end paired with external power amplifiers or headphone amplifiers

      • Typical Applications:

    Embedded voice acquisition modules

    Industrial control voice interfaces

    Smart home voice front-end systems

    Audio systems requiring external amplification

    • NAU88U10YG

    Functionally, NAU88U10YG is largely identical to NAU88C10YG, but its positioning is clearly different.

      • Key Characteristics & Suitability:

    Qualified to AEC-Q100 automotive standards

    Enhanced reliability for extended operation and harsh environments

    Better suited for applications with wide temperature variation and long service life

      • Typical Applications:

    Automotive voice control systems

    Industrial-grade voice terminals

    High-reliability embedded systems

    Automotive-like, outdoor, or harsh-environment applications

    Design Considerations

    • Output Drive Capability vs. System Architecture

    If the system needs to directly drive headphones or small speakers, NAU88C14YG is the preferred choice, significantly simplifying peripheral circuitry

    If higher output power or an existing power amplifier is required, NAU88C10YG or NAU88U10YG provides greater design flexibility

    • Qualification Level & Reliability

    Consumer and indoor applications: NAU88C10YG / NAU88C14YG are fully sufficient

    Automotive or industrial environments: NAU88U10YG should be prioritized due to certification requirements

    • Power Consumption & Power Supply Design

    Although the NAU88 series is optimized for low-power applications, careful attention should still be paid to:

    Separation of analog and digital power supplies

    Microphone biasing and front-end layout

    Grounding and audio reference ground design

    Suboptimal power design can directly degrade SNR performance and increase noise floor.

    Common Pitfalls

    • Focusing only on audio specifications (SNR / THD) while ignoring output drive capability, resulting in the late addition of external amplifiers.
    • Using consumer-grade C10 devices in automotive projects without considering qualification requirements, increasing reliability risk.
    • Assuming C14 offers superior audio performance, when its true advantage lies in output-stage integration rather than audio quality itself.

    Device Summary

    ModelManufacturerKey TakeawayBuy
    NAU88C14YGNuvotonIntegrated output, direct speaker driveBuy Now
    NAU88C10YGNuvotonGeneral-purpose audio front endBuy Now
    NAU88U10YGNuvotonAutomotive-grade, high reliabilityBuy Now

     

    WIN SOURCE supplies in-production NAU88 series audio CODECs, including NAU88C14YG, NAU88C10YG, and NAU88U10YG. Engineers can quickly complete device selection and sourcing based on project requirements by checking real-time inventory and lead-time information through WIN SOURCE, helping accelerate product development cycles.

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: