• Home
  • Parts Library
  • TLC59116IPWR

    Overview

    The TLC59116IPWR is a 16-channel constant current LED driver from Texas Instruments . It is controlled via an I²C interface and supports independent PWM dimming and grouped brightness control .

    This device is designed for applications such as LED lighting control, backlight systems, RGB lighting effects, and indicator arrays . It can achieve high-precision brightness adjustment while reducing the burden on the MCU.

    The TLC59116 integrates a constant current source, oscillator, and PWM control logic , enabling multi-channel LED control without the need for additional complex circuitry, making it ideal for intelligent lighting and human-machine interface systems.

    Core parameters

    Parameter ItemsSpecification
    Number of output channels16 channels
    Interface typeI²C (up to 1MHz)
    Output typeConstant Current Sink
    Single-channel currentMaximum 120mA (adjustable)
    PWM resolution8 bits (256 levels)
    Group dimming functionSupports (Group PWM + Group Blink)
    Power supply voltage (VCC)2.3V ~ 5.5V
    LED voltage (VLED)Up to 17V
    oscillatorbuilt-in
    Encapsulation typeTSSOP-24 (PWR)
    Operating temperature range-40°C ~ +85°C
    Address ConfigurationUp to 16 I²C addresses
    Environmental standardsRoHS / Lead-free

    Features

    1. 16-channel constant current LED driver
    • Each channel has independent constant current control.
    • Ensure LED brightness consistency
    1. Simplified control via I²C interface
    • Only 2 wires (SCL + SDA) are needed to control 16 LEDs.
    • Save MCU I/O resources
    1. Independent PWM dimming (8-bit)
    • Each channel supports 256 levels of brightness control.
    • Achieve smooth gradient and fine brightness adjustment
    1. Group dimming and flashing function
    • Supports global brightness adjustment
    • It can achieve LED breathing light and flashing effects.
    1. Programmable output current
    • The constant current is set by an external resistor.
    • Flexible adaptation to different LEDs
    1. Supports multi-chip cascading
    • Up to 16 devices can be connected to the same I²C bus.
    • Scalable to 256-channel LED control
    1. Built-in oscillator
    • No external clock required, reducing system complexity.

    Typical application scenarios

    LED lighting system 

    • Ambient lighting, stage lighting, intelligent lighting control

    RGB lighting control 

    • Keyboard backlight
    • Gaming equipment lighting effects

    Display and backlight system 

    • LCD backlight
    • Dashboard indicator lights

    Industrial and communication equipment 

    • Status indicator array
    • Panel control lights

    Consumer electronics products 

    • smart speaker
    • wearable devices
    • Home appliance panels

    Typical application description

    In LED control systems:

    • The MCU writes registers to the TLC59116 via I²C.
    • Set the PWM value for each channel (0–255).
    • Controlling LED brightness changes

    For example:

    • RGB LED: 3 channels control one LED
    • 16 channels can control 5 groups of RGB + 1 monochrome LEDs

    Performance Comparison

    IndexTLC59116PCA9685TLC5940
    Number of channels161616
    Control InterfaceI²CI²CSPI
    PWM resolution8-bit12-bit12-bit
    Constant current output
    Maximum current120mAexternal drive120mA
    Application FocusGeneral LED ControlPWM extensionHigh-precision LED

    The TLC59116 performs excellently in terms of constant current drive, simple control, and cost balance .

    Manufacturer Profile: Texas Instruments

    Texas Instruments is a leading global manufacturer of analog and embedded chips, with its LED driver product line widely used in industrial , consumer electronics, and automotive applications.
    The TLC59xx series is renowned for its high reliability, stable constant current, and ease of use .

    Why choose TLC59116IPWR?

    • 16-channel constant current LED control
    • I²C interface saves MCU I/O
    • Supports independent PWM + group dimming
    • Maximum 120mA driving capability
    • Supports multi-chip cascading expansion
    • Built-in oscillator, no external clock required
    • Suitable for lighting, backlighting and lighting effect control

    Frequently Asked Questions (FAQ)

    Q1: Can it directly drive LEDs?
    Yes. This device has a built-in constant current drive circuit , which can directly drive LEDs without the need for an additional series current-limiting resistor. The output current of each channel can be configured simply by setting an external current resistor (such as R<sub>EXT</sub>), simplifying the design and improving consistency.

    Q2: Does it support RGB LED control? Yes,
    it fully supports it . Each of the three channels can drive R/G/B LEDs separately , achieving full-color control. Combined with PWM dimming, it can achieve rich color mixing and brightness adjustment effects, and is widely used in backlighting, indicator lights, and decorative lighting systems.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TLC59116IPWR 

    Price: Win Source – TLC59116IPWR 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.