• Home
  • Parts Library
  • ISL83076EIBZA

    Overview

    The ISL83076EIBZA is a high-performance, low-power RS-485/RS-422 transceiver from Renesas Electronics (formerly Intersil), designed for industrial communication networks and multi-node data transmission environments. This device supports half-duplex communication mode, possesses excellent anti-interference capabilities and stable signal integrity, and is suitable for reliable data exchange in complex electromagnetic environments.

    The ISL83076EIBZA integrates a fail-safe receiver, ESD protection, and a low-power standby mode, effectively reducing system power consumption while ensuring communication stability. Its wide operating voltage range and industrial-grade temperature characteristics make it an ideal interface solution for industrial automation, remote communication, and embedded systems.

    Core parameters

    ParameterValue
    Product TypeRS-485 / RS-422 transceivers
    Communication modehalf-duplex
    Data rateUp to 250 kbps
    Receiver typeFail-Safe
    Node supportMaximum of 256 nodes (1/8 unit load)
    Operating voltage4.5V to 5.5V
    ESD protection±15kV (HBM)
    Output typedifference
    Low power modesupport
    Encapsulation typeSOIC-8
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

    Features

    High node capacity, suitable for large-scale network systems

    The ISL83076EIBZA supports 1/8 unit load design and can connect up to 256 nodes on a single bus, making it suitable for industrial communication systems that require large-scale device interconnection, such as distributed control networks and fieldbus architectures.

    Excellent anti-interference and stable communication capabilities

    The device has strong immunity to electromagnetic interference (EMI) and adopts a differential signal transmission mechanism, which can maintain stable data communication even in long-distance wiring and high-noise environments, significantly reducing the bit error rate.

    Built-in Fail-Safe mechanism improves system reliability.

    When the bus is idle, disconnected, or short-circuited, the receiver can automatically output a defined logic level to avoid system erroneous triggering and improve the overall stability and security of communication.

    Low power consumption design optimizes system energy efficiency

    It supports low-power standby mode, making it suitable for industrial equipment and remote monitoring systems that operate for extended periods, helping to reduce overall system power consumption and extend equipment lifespan.

    A comprehensive protection mechanism

    It integrates ±15kV ESD protection, effectively resisting electrostatic discharge shocks, enhancing the reliability of the system in harsh environments, and reducing maintenance costs.

    Typical application scenarios

    Industrial Automation and Control Systems

    PLC, distributed I/O modules and fieldbus communication.

    Building automation system

    HVAC control, lighting systems and security communication networks.

    Energy and Power Management

    Smart meters, data acquisition terminals, and energy monitoring systems.

    Industrial communication networks

    RS-485 multi-node communication and long-distance data transmission.

    Embedded and remote devices

    Sensor networks and remote data acquisition and control equipment.

    Comparative Advantage Analysis

    Performance indicatorsISL83076EIBZAStandard RS-485 transceiver
    Node support capabilitiesHigh (256 nodes)Lower (32 nodes)
    Power consumptionLowmedium
    Fail-Safe Functionbuilt-inPartially unavailable
    Anti-interference capabilitypowerfulgenerally
    ESD protectionHigh (±15kV)medium
    Industrial applicabilityexcellentBasic level

    The ISL83076EIBZA has significant advantages in multi-node scalability, low-power design, and system reliability, making it particularly suitable for large-scale industrial network deployments.

    Manufacturer Profile: Renesas Electronics

    Renesas Electronics is a leading global supplier of semiconductor solutions, specializing in embedded systems, industrial control, and communication interfaces. Its RS-485 transceivers are widely used in industrial and infrastructure markets due to their high stability, low power consumption, and long-term availability.

    Why choose ISL83076EIBZA?

    ● Supports RS-485 networks with up to 256 nodes

    ● Built-in Fail-Safe receiver enhances communication reliability

    ● Low-power design suitable for long-term operation

    ● Strong anti-interference capability adapts to complex industrial environments

    ● ±15kV ESD protection improves system stability

    ● Industrial-grade temperature range ensures long-term reliable operation

    Frequently Asked Questions (FAQ)

    Q1: Is the ISL83076EIBZA suitable for multi-node communication systems?
    Yes. This device features a 1/8 unit load design and supports up to 256 node connections, making it ideal for large-scale distributed industrial networks and remote data acquisition systems.

    Q2: How does this device perform in high-interference environments?
    The ISL83076EIBZA has excellent electromagnetic interference immunity and integrates a fail-safe receiving mechanism and high-level ESD protection, maintaining stable and reliable communication performance even in high-noise or long-distance cabling environments.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – ISL83076EIBZA 

    Price: Win Source – ISL83076EIBZA 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.