Overview
The ADG417BRZ-REEL is a high-performance single-pole single-throw (SPST) CMOS analog switch from Analog Devices (ADI) , designed for applications in industrial automation, data acquisition, test and measurement, medical electronics, and communication equipment. Manufactured using advanced CMOS technology, this device features low on-resistance, fast switching speed, and low power consumption, enabling high-precision analog and digital signal switching.
The ADG417BRZ-REEL supports a wide power supply range, can transmit bipolar analog signals, and employs a Break-Before-Make design to effectively avoid signal conflicts during switching. With its excellent linearity, low leakage current, and high reliability, this device is widely used in multi-signal switching, power management, and automated test (ATE) systems.
Core parameters
| Parameter | Value |
| Product Type | SPST analog switch |
| Switch type | Normally Open (single-handed throw) |
| power supply voltage | Single power supply: 10.8V~16.5V; Dual power supply: ±10.8V~±16.5V |
| On-resistance (RON) | Typical 35Ω |
| On-resistance flatness | Typical 2Ω |
| Leakage current | Typical 0.5nA |
| Switching time | Typical 175ns |
| Analog signal range | Consistent with power rails |
| Digital control interface | TTL/CMOS compatible |
| Encapsulation type | SOIC-8 (RZ) |
| Operating temperature range | -40°C to +85°C |
| Environmental standards | RoHS compliant |
Features
Low on-resistance ensures signal accuracy
The ADG417BRZ-REEL features a typical on-resistance of 35Ω and good on-resistance consistency, which effectively reduces signal loss and ensures the accuracy of analog signal transmission.
Supports wide power supply range
The device supports single or dual power supply operation modes, can process positive and negative bipolar analog signals, and is suitable for a variety of industrial and test and measurement systems.
Ultra-low leakage current
Typical leakage current is only in the nanoampere range, which can effectively reduce errors and is suitable for high impedance signal acquisition and precision measurement equipment.
Fast switch response
It features nanosecond-level switching speeds, meeting the needs of automated test equipment (ATE), data acquisition systems, and high-speed signal switching applications.
CMOS low-power design
Employing advanced CMOS technology, it reduces static power consumption while maintaining high performance, making it ideal for industrial equipment that operates continuously for extended periods.
Typical application scenarios
Data acquisition system
Multiple analog input switching, ADC front-end signal selection, and sensor channel management.
Automated Test Equipment (ATE)
Test signal switching, measurement path selection, and automatic instrument control.
Industrial control equipment
Process control, analog signal acquisition, and control signal switching.
Medical electronic equipment
Medical testing instruments, diagnostic equipment, and precision signal acquisition systems.
Communication equipment
Analog signal routing, filter switching, and interface control.
Comparative Advantage Analysis
| Performance indicators | ADG417BRZ-REEL | Ordinary analog switch |
| On resistance | Low | higher |
| Leakage current | Extremely low | higher |
| Signal linearity | excellent | generally |
| Switching speed | quick | medium |
| Dual power supply support | support | Partial support |
| Industrial reliability | high | generally |
The ADG417BRZ-REEL outperforms ordinary analog switches in terms of analog signal accuracy, low leakage current, and system reliability , making it ideal for high-precision analog signal processing applications.
Manufacturer Profile: Analog Devices
Analog Devices (ADI) is a leading global manufacturer of high-performance analog, mixed-signal, and digital signal processing semiconductors, with a comprehensive portfolio of products in analog switches, data converters, precision amplifiers, and power management. The ADG series of analog switches, characterized by low distortion, high accuracy, and high reliability, are widely used in markets such as industrial automation, medical electronics, test and measurement, and communications equipment.
Why choose ADG417BRZ-REEL?
● Low on-resistance for improved analog signal transmission accuracy.
● Ultra-low leakage current for high-precision measurement systems
● Supports single and dual power supply operation modes.
● Fast switching response to meet high-speed signal switching requirements
● CMOS low-power design for improved system energy efficiency.
● ADI original quality for long-term stable supply.
Frequently Asked Questions (FAQ)
Q1: What applications is the ADG417BRZ-REEL suitable for?
This device is suitable for analog signal switching in data acquisition systems, automated test equipment (ATE), industrial control, medical electronics, communication equipment, and precision instruments, and can effectively improve system integration and signal quality.
Q2: What are the advantages of the ADG417BRZ-REEL compared to ordinary analog switches?
The ADG417BRZ-REEL features lower on-resistance, lower leakage current, and better signal linearity. It also supports dual power supply operation and high-speed switching, providing more stable and reliable performance in high-precision analog signal processing applications.
For more details and to explore our inventory, please visit the following link
Product Details: Win Source – ADG417BRZ-REEL
Price: Win Source – ADG417BRZ-REEL
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS