Overview
The MT29F4G16ABADAWP-IT:D is a 4Gb SLC NAND Flash memory device from Micron Technology . It belongs to Micron’s NAND Flash product family and is designed for industrial control , embedded systems, network devices, automotive electronics, and high-reliability storage applications . This device uses NAND Flash non-volatile storage technology, enabling long-term data retention even when power is off, and provides high-speed read/write performance and high data reliability.
The MT29F4G16ABADAWP-IT:D features 4Gb (512MB) of storage capacity, an x16 data interface , and supports parallel NAND communication, meeting the needs of embedded processors, controllers, and industrial equipment for program storage, configuration data retention, and log recording. With its industrial-grade temperature range, high durability, and mature NAND technology, this device is suitable for applications requiring long-term stable operation and high data reliability.
Core parameters
| Parameter | Value |
| Product Type | SLC NAND Flash memory |
| Manufacturer | Micron Technology |
| Storage capacity | 4Gb (512MB) |
| Storage Architecture | NAND Flash |
| Unit type | SLC (Single-Level Cell) |
| Data Interface | x16 Parallel NAND |
| Operating voltage | 3.3V |
| Page size | 2KB + Spare Area |
| Erase block size | 128KB (typical) |
| Operating temperature rating | Industrial grade |
| Operating temperature range | -40°C to +85°C |
| Encapsulation type | TSOP / 48-pin |
| Data retention capability | Long-term non-volatile storage |
| Environmental standards | RoHS compliant |
Features
High-reliability SLC NAND architecture
The MT29F4G16ABADAWP-IT:D uses SLC NAND Flash technology, with each storage cell storing 1 bit of data. Compared to MLC or TLC architectures, it has higher data reliability, lower bit error rate, and longer erase/write life.
This feature makes it particularly suitable for program storage and data logging in industrial control systems, communication equipment, and critical embedded applications.
4Gb large-capacity storage space
The device provides 4Gb of storage capacity, which can meet the needs of embedded devices for system firmware, operating parameters, log files and user data storage, without the need for additional external storage expansion, thus improving system integration.
High-speed parallel interface design
Employing an x16 parallel NAND interface, it enables high-speed data exchange between the processor and Flash memory, making it suitable for systems requiring fast boot, fast firmware loading, and high-throughput data access.
Industrial-grade temperature support
The MT29F4G16ABADAWP-IT:D supports operation within the industrial temperature range, adapting to long-term working requirements in high and low temperatures and complex environments, thus improving the reliability of equipment deployment.
Non-volatile data storage
As a NAND Flash memory, this device can store data without continuous power supply and can be used to store system boot code, configuration parameters and device operation logs, effectively reducing system maintenance requirements.
Typical application scenarios
Industrial control equipment
Firmware and data storage in PLCs, industrial controllers, automation equipment, and smart meters.
Network communication equipment
System program storage in routers, switches, industrial gateways, and communication terminals.
Embedded systems
Bootloader, operating system image, and application storage in ARM, DSP, and FPGA control platforms.
Automotive electronics
Vehicle control module, infotainment system and data recording equipment.
Medical equipment
Medical testing instruments, monitoring equipment, and highly reliable embedded terminals.
Comparative Advantage Analysis
| Performance indicators | MT29F4G16ABADAWP-IT:D | Ordinary NAND Flash |
| Storage type | SLC NAND | MLC/TLC NAND |
| Data reliability | high | medium |
| Erasable lifespan | long | lower |
| Data retention capability | excellent | generally |
| Industrial temperature support | support | Partial support |
| Embedded Applicability | high | generally |
The MT29F4G16ABADAWP-IT:D has significant advantages over ordinary consumer-grade NAND Flash in terms of reliability, lifespan, and adaptability to industrial environments , making it more suitable for critical embedded systems that require long-term operation.
Manufacturer Profile: Micron Technology
Micron Technology is a leading global provider of memory solutions, with main products including DRAM, NAND Flash, NOR Flash, and solid-state storage products. Micron memories are widely used in industrial control, automotive electronics, communications infrastructure, data centers, and consumer electronics.
With advanced storage manufacturing processes and a rigorous quality control system, Micron NAND Flash products can meet diverse storage needs, ranging from general embedded devices to high-reliability industrial systems.
Why choose MT29F4G16ABADAWP-IT:D?
● 4Gb high-capacity NAND Flash, meeting embedded storage needs.
● SLC architecture, improving data reliability and write/erase lifespan.
● x16 parallel interface, improving data access speed
● Supports industrial temperature range, suitable for complex environments.
● Non-volatile storage, ensuring data retention even when power is off.
● Micron original quality, suitable for long-term stable supply.
Frequently Asked Questions (FAQ)
Q1: What is the difference between MT29F4G16ABADAWP-IT:D and ordinary NAND Flash?
The MT29F4G16ABADAWP-IT:D adopts an SLC NAND architecture, which offers higher data reliability, longer erase/write life, and lower bit error rate compared to MLC or TLC NAND, making it more suitable for industrial control, communication equipment, and high-reliability embedded systems.
Q2: Can MT29F4G16ABADAWP-IT:D be used for system boot storage?
Yes. This device supports a high-speed parallel NAND interface and can be used to store bootloaders, operating system images, firmware programs, and device configuration data, making it suitable as a boot storage solution for embedded processing platforms.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – MT29F4G16ABADAWP-IT:D
Price: Win Source – MT29F4G16ABADAWP-IT:D
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.