• Home
  • Parts Library
  • LXDC2HL18A-052 CONVERTER

    Figure 1 LXDC2HL18A-052 device package

    Figure 1 LXDC2HL18A-052 device package

    Figure 2 LXDC2HL18A-052 Pin Configuration

    Figure 2 LXDC2HL18A-052 Pin Configuration

    What is LXDC2HL18A-052?

    The LXDC2HL18A052 is a low power step-down DC-DC converter. It used to converter DC Voltage (5.5 V MAX) to the lower output voltage.  Its compact size and inbuilt EMI rejection feature makes it suitable for space-limited or noise-sensitive applications. The LXDC2HL18A-052 utilizes an inductor-embedded ferrite substrate that reduces radiated EMI noise and conduction noise.

     The LXDC2HL18A-052 works in two different mode according to the loading condition:

    1. Pulse-Frequency Modulation (PFM) mode at light load for extended battery life.
    2. pulse-width modulation(PWM) mode at heavy load to maintains high efficiency using synchronous rectifying technology.

    Pin Configuration

    PIN NO. LABLE TYPE DESCRIPTION
    1 Vin Input Input Supply for LXDC2HL18A-052
    2 EN Input This is the ON/OFF control pin of the device. Connecting this pin to GND keeps the device in shutdown mode. Pulling this pin to Vin enables the device with soft start. This pin must not be left floating and must be terminated.EN=H: Device ON, EN=L: Device OFF
    3 Vout Output Apply output load between this pin and GND.
    4 GND Ground pin

     ABSOLUTE MAXIMUM RATINGS*

    PARAMETER VALUE
    Input Voltage (Vin) 6.3 V
    Operating Ambient Temperature (Ta) -40 to +85 °C
    Operating IC Temperature (TIC) -40 to +125 °C
    Storage Temperature (TSTO) -40 to +85 °C

    *Operation beyond the maximum operating conditions for extended periods may affect product reliability.

    Features

    • Wide Input Voltage Range (2.3~5.5V)
    • Maximum Load Current: 600mA
    • Fixed output voltage: 0.8V – 4V
    • Internal soft start
    • Overcurrent protection
    • Automatic switching between PFM/PDM modes
    • High efficiency
    • Low EMI noise

    Applications

    • Digital cameras, eBooks, tablets, W-LAN, Bluetooth
    • Portable game consoles, music players,
    • Cellular phones, PDAs, mobile internet devices
    • Base station, 12V AC/DC adaptor input devices

    ALTERNATIVE OF LXDC2HL18A-052

    PART NO. VIN(MIN) VIN(MAX) V0 I(MAX)
    XCL224A183D2-G 2.5V 5.5V 1.8V 700mA
    TPS826711SIPR 2.3V 4.8V 1.8V 600mA
    MPM38111GR-Z 2.7V 6V 1.8V 1A
    TPS82671SIPT 2.3V 4.8V 1.8V 600mA

    WHERE TO USE LXDC2HL18A-052?

    Any compact device where downsizing and light weight are prime concern, LXDC2HL18A can be used as regulated DC power source. Camera, Cellular Phones, Portable Music Player and Game Consoles are battery operated and required regulated DC voltage for the internal circuit operation. LXDC2HL18A can be used as a DC regulator.  

    How LXDC2HL18A-052 work?

    Figure 3 LXDC2HL18A-052 Circuit

    Figure 3 LXDC2HL18A-052 Circuit

    As shown in Fig.3 LXDC2HL18A-052 DC/DC step down IC can be used to step down the input voltage. As shown in Figure 1V is provided to ENABLE pin of LXDC2HL by turning on series connected switch. Input capacitor of 4.7µF is connected to provide ripple free input to the input pin Vin of LXDC2HL18A. Output capacitor of 10µF is connected as a filter. Input voltage in the range of 2.3 V to 5.5 V can be provided to LXDC2HL18A. Output voltage is always lesser than input voltage as IC LXDC2HL is step down DC/DC converter.

    2-D VIEW OF LXDC2HL18A-052

    Figure 4 2-D View of LXDC2HL18A-052

    Figure 4 2-D View of LXDC2HL18A-052

    Figure 5 LXDC2HL18A-052 Footprint

    Figure 5 LXDC2HL18A-052 Footprint

    LXDC2HL18A-052 Related Products Prices

    PartsMfr.DescriptionStockPricesBuy Now

    LXDC2HL18A-052

    Murata ElectronicsLow EMI noise and small footprint500$1.186 Lowest
    LXDC2HL12A-050Murata ElectronicsLow EMI noise and small footprint1RFQ

    LXDC2HL18A-052 DATASHEET PDF

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0