• Home
  • Parts Library
  • RPM871-E4A Infrared communication Module

    Figure 1 RPM871-E4A

    Figure 1 RPM871-E4A

    Figure 2 RPM871-E4A Pin configuration

    Figure 2 RPM871-E4A Pin configuration

    What is RPM871-E4A?

    The RPM871 is an infrared communication module. The RPM871 is designed for IrDA Ver. 1.2. The RPM871 is suitable for low power application. It is package of infrared LED as transmitter, PIN photo diode as receiver and inbuilt amplifier which are integrated into one device. The RPM871 features power down function and low current consumption at stand-by mode. It is used for wireless communication. It is a perfect for mobile devices and PDAs because of its ultra-small size.

    Pin Configuration

    Table 1 Pin Description

    PIN NUMBER LABLE DESCRIPTION
    1,4 GND Ground
    2 NC No Connection
    3 VCC Supply Terminal
    5 PWDOWN Power-down Control TerminalH: POWERDOWN

    L: OPERATION

    6 RXD Receiving Data Output Terminal
    7 TXD Transmitting Data Input Terminal
    8 LEDA LED ANODE Terminal

    Features

    Low power consumption

    • Data transfer without any cables
    • Applied to IrDA version 1.2.
    • Suitable for sets driven by battery due to power down control function.
    • Supply voltage range: 2.6V to 3.6V
    • Constant LED load resistance can change transmission distance.
    • Transmission distance: 20cm to 60cm

    Applications

    • Cellular phones
    • PDAs

    RECOMMENDED OPERATING CONDITIONS

    PARAMETER SYMBOL MIN. TYP. MAX. UNIT
    Power supply voltage VCC 2.6 2.8 3.6 V
    VLEDA 2.6 2.8 5.5 V
    Ambient Temp. Ta – 250 – C

    WHERE TO USE RPM871-E4A?

    RPM871 is an infrared communication module for IrDA Ver. 1.2 (Low Power). Infrared data communication is playing an important role in wireless data communication due to the popularity of laptop computers, personal digital assistants (PDAs), digital cameras, mobile telephones, pagers, and other devices. Among existing uses or likely possibilities are

    • Sending a document from your notebook computer to a printer
    • Exchanging business cards between handheld PCs
    • Coordinating schedules and telephone books between your desktop and notebook computers
    • Sending faxes from your notebook computer to a distant fax machine through a public telephone
    • Digital cameras that can beam images into your computer

    How RPM871-E4A work?

    Figure 3 Application circuit of RPM871-E4A

    Figure 3 Application circuit of RPM871-E4A

    Circuit diagram of RPM871-E4A is shown in Fig.3. As shown in Fig.3 small capacitor (1µF, tantalum or ceramic is recommended) should be connected between VCC and GND to prevent infection. Power-down Control Terminal is a CMOS Logic Level Input. When PWDOWN is High it will stop receiving circuit. RXD (Receiving Data Output) Terminal is CMOS Logic Level Output.

    2-D VIEW OF RPM871-E4A

    Figure 4 2-D View of RPM871-E4A

    Figure 4 2-D View of RPM871-E4A

    RPM871-E4A Related Products Prices

    PartsMfr.DescriptionStockPricesBuy Now

    RPM871-E4A

    Rohm Semiconductor
    MODULE IRDA 115.2KBPS 8SMD8900$0.709 Lowest
    RPM871-H14E2A
    Rohm SemiconductorMODULE IRDA 115.2KBPS 8SMD160$0.583 Lowest
    RPM872-E2A
    Rohm Semiconductor
    MODULE IRDA 115.2KBPS 8SMD6495$0.211 Lowest

    RPM871-E4A DATASHEET PDF