• Home
  • Electronics Expo
  • Quality Articles
  • Connector Architecture: Inside the LSSC SHOU HAN TYPE-C 6P(073) USB Connector

    Surface Mount Technology

    One notable feature of the LSSC SHOU HAN TYPE-C 6P(073) USB Connector is its surface mount design. Surface mount technology (SMT) has revolutionized electronic manufacturing by eliminating the need for through-hole components, enabling smaller form factors, and enhancing overall performance.

    In the case of the LSSC connector, the surface mount design ensures efficient and reliable connections on the surface of the printed circuit board (PCB). This design choice is particularly advantageous in applications where space is a premium, contributing to the connector’s versatility in various electronic devices.

    Power and Port Specifications

    Current Rating and Power (Max)

    The LSSC SHOU HAN TYPE-C 6P(073) USB Connector boasts a robust current rating of 5A, making it suitable for applications that demand high power throughput. This feature positions the connector as a reliable choice for charging applications and data transfer scenarios that require substantial power delivery.

    Number of Ports

    With a single port, this connector is designed for applications where a single connection point is sufficient. The singular port design contributes to simplicity and ease of use, making it an ideal choice for devices with limited space or specific functionality requirements.

    Contact Configuration and Gender

    Number of Contacts

    The LSSC SHOU HAN TYPE-C 6P(073) USB Connector is configured with 6 contacts, denoted as 6P. These contacts facilitate the transfer of data, power, and signals between connected devices. The 6P configuration is a versatile choice, accommodating the demands of various applications.

    Gender

    The connector is designed with a female gender, aligning with the Type-C standard. The female gender indicates that the connector is intended to receive a male Type-C connector, ensuring compatibility with a wide range of devices following the same industry standard.

    Operating Temperature Range

    Electronic components must withstand a variety of environmental conditions, and the LSSC SHOU HAN TYPE-C 6P(073) USB Connector is no exception. With an operating temperature range of -25℃ to +85℃, this connector is engineered to perform reliably across a spectrum of temperatures, making it suitable for diverse applications in both indoor and outdoor environments.

    Connector Type: Type-C

    Type-C Standard

    The Type-C connector has gained widespread adoption due to its reversible design, allowing users to plug in the connector without worrying about its orientation. This is a significant improvement over previous USB standards, enhancing user convenience and reducing the risk of connector damage.

    The LSSC SHOU HAN TYPE-C 6P(073) USB Connector adheres to the Type-C standard, ensuring compatibility with a multitude of devices that have embraced this industry-wide standard. The Type-C standard not only provides a reliable physical connection but also supports high-speed data transfer and power delivery.

    Technology Behind the Connector

    To truly understand the capabilities of the LSSC SHOU HAN TYPE-C 6P(073) USB Connector, it’s essential to explore the technology that underpins its design and functionality.

    Precision Engineering

    LSSC employs precision engineering techniques to manufacture connectors that meet and exceed industry standards. The 6P configuration demands meticulous attention to detail in the placement and design of each contact point to ensure optimal performance and reliability.

    Materials and Durability

    The connector is crafted from high-quality materials to ensure durability and longevity. The materials used in the construction of the connector contribute to its ability to withstand mechanical stress, temperature variations, and environmental factors.

    Surface Mount Technology Advancements

    The adoption of surface mount technology represents a leap forward in electronic manufacturing. The LSSC SHOU HAN TYPE-C 6P(073) USB Connector harnesses the benefits of SMT, allowing for automated assembly processes, reduced production costs, and enhanced performance. SMT also contributes to the connector’s sleek and compact design.

    Data Transfer and Power Delivery

    The 5A current rating of the LSSC connector enables high-power applications, making it suitable for fast-charging scenarios. Moreover, the Type-C standard supports high-speed data transfer, allowing for quick and efficient exchange of information between connected devices.

    Applications and Future Considerations

    The LSSC SHOU HAN TYPE-C 6P(073) USB Connector finds application in a wide array of electronic devices, thanks to its versatile design and robust performance characteristics.

    Consumer Electronics

    From smartphones and tablets to laptops and cameras, the Type-C connector has become the standard for modern consumer electronics. The LSSC connector’s surface mount design is particularly advantageous in these devices, where space constraints are common.

    Industrial Applications

    In industrial settings, electronic components must endure harsh conditions. The LSSC SHOU HAN TYPE-C 6P(073) USB Connector, with its wide operating temperature range and durable construction, is well-suited for use in industrial applications where reliability is paramount.

    Automotive Industry

    The automotive industry relies on connectors that can withstand the rigors of the road. The LSSC connector’s robust design and high current rating make it a suitable choice for in-vehicle applications, including infotainment systems, charging ports, and onboard electronics.

    Emerging Technologies

    As technology continues to advance, the demand for connectors that support higher data transfer rates and power delivery will likely increase. The LSSC SHOU HAN TYPE-C 6P(073) USB Connector, with its adherence to the Type-C standard and robust specifications, positions itself as a future-proof solution for emerging technologies.

    The LSSC SHOU HAN TYPE-C 6P(073) USB Connector exemplifies the pinnacle of connector technology, combining precision engineering, surface mount design, and adherence to industry standards. Its 5A current rating, 6P configuration, and compatibility with the Type-C standard make it a versatile choice for a myriad of applications across industries.

    If you’re looking for cutting-edge USB connectors like the LSSC SHOU HAN TYPE-C 6P(073) USB Connector, WIN SOURCE can help you. Being one of the largest distributors, you will find a plethora of electronic components at WIN SOURCE.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: