• Home
  • Electronics Expo
  • Quality Articles
  • The Power of Smart Solutions: Unveiling the Features of CBM2576HVS-3.3/5.0/12/ADJ Buck Regulator 5.0.12

    What is a Buck Regulator?

    A buck regulator, also known as a step-down converter, is a type of switch-mode power supply that efficiently lowers an input voltage to produce a lower, stable output voltage. This process involves the modulation of the input voltage, creating a pulsed waveform that is then filtered to provide a smooth output.

    The CBM2576HVS-3.3/5.0/12/ADJ belongs to the CBM2576 series, which is specifically designed for the seamless implementation of step-down switching regulators. These regulators are engineered to drive a 3.0 A load with exceptional line and load regulation, making them versatile solutions for a range of electronic applications.

    Efficiency Redefined: High-Efficiency Step-Down Operation

    One of the standout features of the CBM2576 series is its commitment to high-efficiency step-down operation. Unlike traditional linear regulators, which dissipate excess power as heat, the CBM2576 employs a switch-mode power supply design. This design choice significantly enhances efficiency, especially when dealing with higher input voltages.

    The CBM2576’s efficiency is so remarkable that, in many scenarios, the dissipated power is minimal, eliminating the need for a heatsink or allowing for a drastic reduction in heatsink size. This not only simplifies the overall power supply design but also contributes to the device’s reliability and longevity.

    Streamlined Design: Integrated Circuit Advantages

    The monolithic integrated circuit design of the CBM2576 series is a key element that streamlines power supply design. The series aims to minimize the reliance on external components, offering a more straightforward and convenient solution for engineers and designers. This approach not only simplifies the overall design process but also contributes to cost-effectiveness.

    Moreover, the CBM2576 series has been optimized to work seamlessly with a standard series of inductors, available from various manufacturers. This optimization further enhances the ease of designing switch-mode power supplies, allowing for greater flexibility in component selection while maintaining optimal performance.

    Versatility Unleashed: Output Voltage Options

    The CBM2576 series caters to diverse voltage requirements by offering fixed output voltages of 3.3 V, 5.0 V, 12 V, 15 V, and an adjustable output version. This versatility makes the series suitable for a wide array of applications, providing engineers and designers with the flexibility needed to meet specific project demands.

    The fixed output voltages come with a guaranteed ±4% tolerance on output voltage within specified input voltages and output load conditions. Additionally, the adjustable output version allows for even greater customization, empowering designers to fine-tune the output voltage to precisely match their requirements.

    Buck Regulation: Additional Features

    The CBM2576HVS-3.3/5.0/12/ADJ Buck Regulator extends its capabilities beyond standard buck regulation. It incorporates features such as a positive-negative converter (Buck-Boost), a negative boost converter, and a battery charger power supply. These added functionalities expand the range of applications where the CBM2576 series can be employed, making it a versatile solution for various electronic devices.

    Precision and Protection: CBM2576 Features

    Precision and protection are paramount in any power supply design, and the CBM2576 series excels in these aspects. The series guarantees a ±4% tolerance on output voltage, ensuring consistent and reliable performance under specified input voltages and load conditions. Moreover, the oscillator frequency boasts a ±10% tolerance (±2% over the temperature range of 0℃ to 125℃), contributing to the overall stability of the system.

    The CBM2576 also integrates external shutdown functionality, featuring a standby current of 80 μA (typical). This standby mode enhances power efficiency during periods of inactivity, a crucial aspect for battery-powered devices seeking to extend operational life.

    The output switch of the CBM2576 includes cycle-by-cycle current limiting and thermal shutdown. These protective measures ensure full safeguarding under fault conditions, preventing damage to the regulator and associated components. The incorporation of these features underscores the CBM2576 series’ commitment to reliability and durability in real-world applications.

    If you find yourself in the quest for a superior buck regulator that seamlessly combines efficiency, versatility, and innovation, look no further than the CBM2576HVS-3.3/5.0/12/ADJ Buck Regulator from the CBM2576 series. This monolithic integrated circuit is not just a component; it’s a powerhouse that propels your power supply design into the realm of smart solutions.

    Whether you’re aiming for high-efficiency step-down operation, a streamlined design process, or seeking a regulator with versatile output options, the CBM2576 series has you covered. And when it comes to sourcing top-tier electronic components, consider WIN SOURCE as your trusted distributor partner in acquiring the CBM2576 series and other crucial elements for your projects.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.