In modern electronic systems, analog signal amplification and conditioning are essential. This applies to both portable devices and industrial sensor nodes. Designers often struggle to balance precision, power efficiency, and compact size.
OPA2348AIDCNR is a dual-channel CMOS op amp built for such needs. It combines low power, high accuracy, and rail-to-rail I/O in a small form factor. These features make it suitable for systems like portable medical devices, IoT terminals, environmental monitors, and remote sensing units.
Key Features and Electrical Performance
Built using CMOS technology, the device draws only 45 µA per channel. This is much lower than traditional bipolar or high-speed op amps. It supports supply voltages from 2.1V to 5.5V, compatible with common battery and industrial power rails.
It comes in a compact SOT-23-8 package, making it easy to use in tight PCB layouts. With rail-to-rail input and output, both input and output signals can swing close to the power rails. In 3.3V systems, output typically ranges from 0V to 3.2V. This helps simplify level matching and maximize signal range.
Optimized for Low-Frequency Signals
The amplifier has a 1 MHz gain bandwidth product. It is ideal for amplifying slow-changing signals such as temperature or voltage. While not suited for high-frequency or video signals, it performs reliably in low-frequency applications.
Its typical offset voltage is 0.5 mV, with a maximum of 2 mV. Input bias current is as low as 1 pA, making it great for high-impedance sources like thermistors and chemical sensors.
The device offers strong CMRR and PSRR, both over 90 dB. It effectively isolates power supply noise and enhances signal stability in noisy environments.
Typical Use Cases
1. Signal Buffering for Sensors
Many sensors output very weak signals, often with high source impedance. Direct connection to an ADC may cause instability or signal loss.
OPA2348AIDCNR offers high input impedance and minimal bias current. It buffers and amplifies sensor signals accurately. Suitable scenarios include:
- Temperature and humidity monitoring using thermistors
- Gas sensors in air quality systems
- ECG, EMG, or PPG signals in medical devices
The op amp can act as a buffer or a non-inverting amplifier. It improves signal amplitude and preserves wave shape.
2. Pre-ADC Buffering in MCU Systems
MCU-integrated ADCs often stress the signal source during sampling. This leads to voltage fluctuations and poor accuracy.
OPA2348AIDCNR serves as a low-impedance buffer in front of ADCs. It shields the signal source and stabilizes input. Applications include:
- Signal switching after analog multiplexers
- Temperature and voltage sensing in automation
- Interfacing MCUs with external ADCs like ADS1115
This improves ADC precision and ensures consistency across multiple channels.
3. Battery Voltage Monitoring
In battery systems, accurate voltage sensing is crucial. Designers use resistor dividers to scale voltage, but this can cause errors when directly connected to an MCU.
OPA2348AIDCNR buffers the divided signal before it enters the ADC. It:
- Amplifies small voltages to match the ADC range
- Isolates the divider network from the load
- Enables full swing with rail-to-rail output
This ensures reliable performance in portable devices, BMS systems, and remote nodes.
4. Analog Front-End in Wearable Medical Devices
Biological signals are weak and highly sensitive to noise. OPA2348AIDCNR is ideal for wearables due to its:
- Low power consumption (45 µA per channel)
- Rail-to-rail output, even at low supply voltages
- Compact SOT-23-8 package, ideal for flexible and miniaturized boards
It can be used as a buffer, filter, or amplifier in the analog front end. It supports full signal processing chains for biosignal acquisition.
OPA2348AIDCNR is a well-balanced op amp for embedded designs. It does not chase extreme specs, but delivers an excellent mix of:
- Low power
- Rail-to-rail I/O
- High input impedance
- Small form factor
These features make it a reliable solution for low-frequency analog signals.
Engineers working on space-limited, power-sensitive systems will find it very useful. It fits well in portable, industrial, medical, and IoT applications.
WIN SOURCE, a global distributor of electronic components, offers in-stock availability and fast delivery for OPA2348AIDCNR. We also support BOM matching, alternative recommendations, and bulk purchasing services to speed up your design-to-production cycle.


COMMENTS