Reliable motion sensing is essential for industrial systems to function accurately and for autonomous platforms to perceive their environment with precision. In high-vibration, high-dynamic, or GPS-denied conditions, an IMU must do more than simply be installed—it must consistently deliver high-performance data.
That’s exactly what the ADIS16505-2BMLZ is built for. Developed by Analog Devices, this factory-calibrated, high-stability 6-DOF inertial measurement unit (IMU) is engineered for industrial navigation, motion tracking, and attitude estimation—ready to meet the real-world demands of control and sensing systems.
Why Choose the ADIS16505-2BMLZ?
Because it solves three real problems engineers often face:
- Consistent and Stable Output
With a typical gyroscope bias stability of 3.2°/hr and ultra-low noise density of 0.008°/s/√Hz, it delivers highly accurate angular rate data—ideal for tracking subtle or high-speed motion.
- Rugged Packaging for Harsh Conditions
The IMU comes in a 15 × 15 × 5 mm BGA package, with EMI shielding and an industrial-grade operating temperature range of –40°C to +105°C. It’s built for harsh industrial, transportation, and energy environments.
- No External Calibration Required
The module is pre-calibrated at the factory. It includes temperature compensation, bias correction, and cross-axis alignment, which eliminates the need for manual tuning during system integration.
Key Specifications at a Glance
Feature | Specification |
Gyroscope | ±500 °/s, low noise, low bias drift |
Accelerometer | ±8 g, factory-calibrated 3-axis output |
Interface | 16-bit SPI, typical data rate: 2048 SPS |
Power Supply | 3.0–3.6 V, typical power consumption: ~95 mW |
Package Size | 15 × 15 × 5 mm, 100-ball BGA |
Temperature Range | –40°C to +105°C, industrial-grade |
Where Does It Fit Best?
- Industrial Robotics & Motion Control
Ideal for robot arms, mobile platforms, and precision machines needing real-time attitude feedback for high-accuracy closed-loop control.
- Gimbal and Stabilization Platforms
For camera systems, radar units, or directional antennas, this IMU helps stabilize orientation and suppress unwanted motion.
- Navigation and Sensor Fusion Systems (INS / SLAM)
Use it as part of a multi-sensor fusion solution with GPS, encoders, or vision systems—particularly in GPS-denied environments like tunnels or warehouses.
- Structural Health Monitoring & Motion Detection
Suitable for wind turbines, mining equipment, or industrial machinery to detect vibration and inclination for predictive maintenance or monitoring.
Design Tips for Integration
To get the best performance out of the ADIS16505-2BMLZ, keep these guidelines in mind:
- SPI Design: Keep signal traces short and impedance matched to reduce noise and signal reflections.
- Power Supply: Use a low-noise LDO regulator and add a π filter to suppress high-frequency ripple.
- Mechanical Mounting: Ensure rigid, symmetric mounting to minimize vibration-induced data anomalies.
- Sensor Fusion: Pair with an EKF or complementary filter for smoother and more accurate orientation tracking.
- Startup Timing: Wait at least 50 ms after power-up before reading data to ensure proper internal initialization.
Summary: An IMU You Can Trust
The ADIS16505-2BMLZ is an IMU module designed with engineering priorities at its core—offering stability, precision, and easy integration as its core strengths. It is purpose-built to meet the demanding inertial sensing requirements of complex system designs. For systems requiring medium to high precision inertial data, this module helps ensure performance while reducing integration time.
For datasheets, packaging specifications, or availability details on the ADIS16505-2BMLZ, please visit the WIN SOURCE official website for comprehensive technical and sourcing support.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.