Printed Circuit Boards (PCBs) are important components in various electronic devices, ranging from common household appliances to sophisticated machinery. Two primary technologies, Surface Mount Devices (SMD) and Through-Hole, are employed for PCB assembly. While both play crucial roles, SMD stands out for its cost-effectiveness and superior efficiency compared to Through-Hole technology.
However, many people wonder what is SMD and why it’s popular. The SMDs are popular due to their streamlined manufacturing processes and the ability of SMD components to be mounted onto the surface of the PCB. Hence, it facilitates compact designs and enhances overall performance. This article further delves into what is SMD, its types, and more. Let’s dig in!
What is SMD?
SMD, or Surface Mount Device, represents an electronic component specifically made for direct mounting onto a printed circuit board (PCB). Diverging from Through-Hole components with inserted leads, SMDs feature solder pads on their surfaces, facilitating direct soldering onto the board. This innovation yields benefits such as reduced size, lighter weight, and enhanced electrical performance, making SMD technology a preferred choice in modern electronic design.
Types of SMD
Now that you know what SMD is, let’s look at the various types of SMD components. SMDs are divided into two categories: active and passive SMDs.
Active SMDs are electronic components that can amplify, switch, or process electrical signals. Examples include integrated circuits (ICs), transistors, and microcontrollers.
On the other hand, passive SMDs don’t amplify or control signals but play essential roles in the circuit’s behavior. Resistors, capacitors, and inductors are common examples.
Active SMD
Here are some active SMD components:
Leadless Ceramic Chip Carriers
Leadless Ceramic Chip Carriers are active SMD components featuring gold-plated, groove-shaped terminations instead of traditional leads. This unique design eliminates the need for lead and provides shorter signal paths.
They come in different families based on the pitch of the package, with the most common being the 50 mil (1.27 mm) family. Other variations include the 40, 25, and 20 mil families, each denoting the spacing between the component’s connection points.
Ceramic Leaded Chip Carriers
Ceramic Leaded Chip Carriers are another type of active SMD component that combines ceramics with leaded connections. The ceramic substrate is used for improved thermal performance and reliability.
The leads are attached to the ceramic body, facilitating easier soldering onto the PCB. Ceramic Leaded Chip Carriers are favored for applications where both high reliability and good thermal management are essential.
Passive SMD
Here are some passive SMD components:
SMD Resistor
SMD Resistors play a crucial role in controlling electric current flow in a circuit. They come in two main types: thin film and thick film. The former uses a thin layer of resistive material deposited on a ceramic substrate, providing precision and stability.
In contrast, thick film resistors utilize a thicker resistive layer for cost-effectiveness. SMD resistors are widely used for compact size, making them suitable for high-density PCB designs in various electronic applications.
SMT Ceramic Capacitors
Surface Mount Technology (SMT) Ceramic Capacitors have ceramic as a dielectric and store and release electrical energy in a circuit. They are well-suited for high-frequency circuit applications.
It’s because they don’t have lead in their construction, allowing them to be placed underneath the package on the opposite side of the PCB assembly. SMT Ceramic Capacitors offer high capacitance values, low equivalent series resistance (ESR), and stability over various temperatures.
Best Surface Mount Device Options You Can Try
Now that you’ve learned about what is SMD and its types, let’s look at a few of the best SMD options:
T494X337K010AS
The Kemet T494 series T494X337K010AS features a 330 µF molded tantalum capacitor with a 10 V rating. Encased in a surface-mounted 2917 (7343 Metric) reel-TR package, this obsolete capacitor maintains high demand with a balanced supply. It has a dissipation factor of 100mOhm and an operating temperature varying from -55°C to 125°C, standing out as a dependable option for your electronic needs.
RC0603FR-0710RL
The Yageo RC0603FR-0710RL is a robust, thick film resistor belonging to the resistors category. Crafted for optimal performance and reliability, this resistor boasts a narrow tolerance of ±1% and a temperature coefficient of ±200ppm/°C. With a resistance of 10 Ohms, it comes neatly packaged in a reel. Not just any resistor, the RC0603FR-0710RL by Yageo is moisture-resistant, ensuring durability in diverse environmental conditions.
WSLP4026L5000FEA
Vishay Dale WSLP4026L5000FEA chip resistor is a premium surface-mount component with a resistance value of 0.5 mOhms. Engineered for high-power applications, this resistor boasts an impressive 7W power rating. Specifically designed for automotive use, it holds the coveted AEC-Q200 certification, ensuring reliability under demanding conditions. The WSLP4026L5000FEA features anti-sulfur coating, moisture resistance, and robust pulse-withstanding capabilities.
SMD vs. SMT
After learning about what is SMD, you can easily find the difference between SMT and SMD.
SMD (Surface Mount Device): What is SMD concept? It refers specifically to individual electronic components made to be directly mounted onto the surface of a printed circuit board (PCB). These components have solder pads on their surfaces, eliminating the need for leads and enabling more compact PCB designs.
SMT (Surface Mount Technology): Encompasses the entire technology and process of mounting electronic components directly onto the surface of a PCB. It includes not only SMD components but also the techniques, equipment, and materials used in the assembly process. SMT is quite popular, and its market size is expected to hit USD 16 Billion by the end of 2036.
What is SMD? SMDs are electronic components easily mounted on a PCB, eliminating the need to make holes like through-in-hole components. SMDs are available in both active and passive forms, with components ranging from ICs to resistors and capacitors. If you are searching for some top-notch SMD components for your PCB assembly, WIN SOURCE is your one-stop shop.
We facilitate B2B connections between businesses and manufacturers for seamless import processes. Our services go beyond mere connections—we assist in various facets, including logistics and delivery. At WIN SOURCE, we’re more than just a link; we are your comprehensive solution for sourcing and distributing electronic components. Get in touch with us today and avail of our services!
© 2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS