• Home
  • Parts Library
  • ADG708BRUZ-REEL7

    Overview

    The ADG708BRUZ-REEL7 is a low-voltage, low-on-resistance 8:1 CMOS analog multiplexer from Analog Devices (ADI), designed for data acquisition systems, industrial measurement, communication equipment, and portable electronics. This device enables high-precision analog signal switching by selecting one of the eight analog inputs to connect to a common output via a 3-bit address control signal.

    The ADG708BRUZ-REEL7 supports single-supply operation from 1.8V to 5.5V or dual-supply operation from ±2.5V, featuring a typical 3Ω on-resistance, a fast 14ns switching time, and extremely low leakage current. The device employs a Break-Before-Make switching mechanism to effectively prevent channel short circuits and is widely used in test and measurement, medical equipment, industrial control, and audio/video signal switching.

    Core parameters

    ParameterValue
    Product Type8:1 Analog Multiplexer
    Number of channels8 inputs, 1 output
    power supply voltage1.8V~5.5V (single power supply) / ±2.5V (dual power supply)
    On-resistance (RON)Typical 3Ω
    On-resistance flatness0.75Ω (typical)
    Switching timeTypical 14ns
    Leakage currentTypical 100pA
    bandwidthApproximately 55MHz
    Control InterfaceTTL/CMOS compatible digital input
    Encapsulation typeTSSOP-16
    Operating temperature range-40°C to +125°C
    Environmental standardsRoHS compliant

    The above parameters are based on ADI’s official product information.

    Features

    Low on-resistance improves signal integrity

    The ADG708BRUZ-REEL7 features a typical 3Ω on-resistance, which effectively reduces signal attenuation and power loss, making it suitable for high-precision analog signal switching.

    Supports wide power range

    It supports single power supply from 1.8V to 5.5V and dual power supply from ±2.5V, and is compatible with a variety of analog and digital systems, enhancing design flexibility.

    High-speed switching performance

    With a typical switching time of only 14ns, it can meet the needs of high-speed data acquisition, automated test equipment (ATE), and communication systems for fast signal switching.

    Break-Before-Make Safe Switching

    The built-in disconnect-before-connect switching mechanism avoids two inputs from being turned on simultaneously during channel switching, thus improving system reliability.

    Ultra-low power design

    Utilizing CMOS technology, it boasts extremely low static power consumption, making it ideal for portable instruments and battery-powered devices, thus helping to extend system battery life.

    Typical application scenarios

    Data acquisition system

    Multi-channel sensor signal switching and analog input expansion.

    Automated Test Equipment (ATE)

    Test signal selection, measurement channel switching, and instrument control.

    Industrial Control Systems

    Analog signal acquisition, sensor switching, and process control.

    Communication equipment

    Analog signal routing and RF front-end control.

    Audio and video equipment

    Switching between audio, video, and other analog signals.

    Comparative Advantage Analysis

    Performance indicatorsADG708BRUZ-REEL7Ordinary analog switch
    Number of channels8:1Usually 2:1 or 4:1
    On resistanceTypical 3Ωhigher
    Switching speed14nsSlower
    Leakage currentExtremely lowhigher
    Power consumptionLowgenerally
    Signal Integrityexcellentgenerally

    The ADG708BRUZ-REEL7 has significant advantages in on-resistance, switching speed, and low power consumption, and can meet the requirements of high-precision analog signal switching.

    Manufacturer Profile: Analog Devices

    Analog Devices (ADI) is a leading global supplier of high-performance analog, mixed-signal, and digital signal processing semiconductors, with deep technological expertise in data conversion, precision amplifiers, analog switches, and industrial measurement. The ADG series of analog switches, known for their high precision, low power consumption, and high reliability, are widely used in the industrial, medical, communications, and test and measurement markets.

    Why choose ADG708BRUZ-REEL7?

    ● 8:1 analog signal switching for improved system integration

    ● Typical 3Ω ultra-low on-resistance

    ● Supports wide power supply from 1.8V to 5.5V

    ● 14ns high-speed switching performance

    ● Break-Before-Make safe switching mechanism

    ● ADI original quality, long-term stable supply

    Frequently Asked Questions (FAQ)

    Q1: Can the ADG708BRUZ-REEL7 be used in data acquisition systems?
    Yes. This device can switch multiple analog inputs to a single output, making it ideal for multi-channel sensor acquisition, test and measurement equipment, and automated control systems. It can effectively reduce ADC channel requirements and improve system integration.

    Q2: What are the advantages of the ADG708BRUZ-REEL7 compared to ordinary analog switches?
    The ADG708BRUZ-REEL7 provides 8:1 multiplexing, with lower on-resistance, faster switching speed, lower leakage current, and Break-Before-Make protection, which can improve system reliability and design flexibility while ensuring signal integrity.

    For more details and to explore our inventory, please visit the following link

    Product Details: Win Source – ADG708BRUZ-REEL7

    Price: Win Source – ADG708BRUZ-REEL7 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.