Overview
ATECC508A-SSHDA is a high-security cryptographic coprocessor produced by Microchip Technology, designed to provide top-level hardware security protection for various applications. This chip integrates multiple security functions and is suitable for industrial, consumer electronics and IoT devices.
With its compact package and low power consumption, it is an ideal choice for device security and data protection. The ATECC508A-SSHDA supports SHA-256 and AES-128 encryption and has flexible key management capabilities, making it a powerful tool for ensuring data integrity and security.
Specification
Key Features :
| Cryptographic Engine | SHA-256 hash engine and AES-128 hardware encryption |
| Key storage | Can store up to 16 keys |
| interface | I2C Interface |
| Power consumption | Low power design |
Package Type :
- Small package for space-constrained designs
Application Scenario
IoT devices :
- For device authentication and secure boot
- Supports secure firmware updates
Industrial Control Systems :
- Protect critical data and systems
- Provides high reliability and durability
Consumer Electronics :
- Protect user data privacy
- Supports secure cloud connection and data transfer
Best performance of ATECC508A-SSHDA
The ATECC508A-SSHDA is very useful in many different settings. Its key highlights include:
- Complex Signal Processing : Handles complex signal processing tasks to ensure reliable, high-speed communications.
- Enhanced computing power : Enhances the processing power of computing systems, making them ideal for data centers and high-performance computing applications.
- Automated process support : Supports automated processes through precise control and high-speed data processing.
- Embedded Systems Capabilities : Facilitating advanced capabilities in embedded systems, supporting innovation in a wide range of applications from consumer electronics to automotive systems.
Why is ATECC508A-SSHDA favored by the market?
The ATECC508A-SSHDA stands out for its flexibility, high performance, and trust it has earned in the electronics community. With a large inventory, this cryptographic coprocessor offers superior performance at a competitive price, making it a top choice for designers and manufacturers. Its consistent quality and ability to meet diverse application needs further highlight its value in today’s market.
Common problem
What cryptographic algorithms does the ATECC508A-SSHDA support?
- It supports SHA-256 hashing algorithm and AES-128 hardware encryption.
How to ensure the security of the key?
- The keys are generated and securely stored in hardware to prevent them from being extracted and copied.
Which communication protocols are applicable?
- It mainly communicates through the I2C interface and is compatible with multiple I2C protocols.
Get more information
For more details and availability of the ATECC508A-SSHDA, please visit the following link:
- Product Details : Win Source – ATECC508A-SSHDA
- Quote : Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS