PIN and Block DIAGRAM


What is ATMEGA32U4-AU?
ATMEGA32U4-AU is CMOS 8-bit low power microcontroller design based on AVR enhanced RISC structure using microchip technology adding self-programmable 32Kb flash program memory, 1KB EEPROM, 2.5KB SROM, 12 channel, USB 2.0 low speed or full speed module, JTAG interface for on-chip-debug and 10-bit analogue to digital convertor. By allowing the system designer to provide optimization to processing speed and power consumption, the ATmega32U4 achieves throughputs approaching 1 MIPS per MHz by implementing powerful instructions in a single clock cycle.
ATMEGA32U4-AU is designed and manufactured with Atmel’s nonvolatile high-density memory technology. The ISP flash in chip let the program to be reprogrammed in-system by using SPI serial interface. the Atmel ATmega16U2 is a well built powerful microcontroller that offers a highly flexible and cost-effective solution to many embedded control applications by merging In-System Self-Programmable Flash with 8-bit RISC CPU on a monolithic chip.
The ATmega32U4-AU is supported with a full suite of program and system development tools including in-circuit emulators, C compilers, evaluation kits, macro assemblers, and program debugger/simulators.
Pin Configuration
| PIN Name | PIN Description |
| VCC | Digital supply voltage |
| GND | Ground |
| PORT B | 8-bit bi-directional I/O ports with internal pull-up resistors |
| PORT C | 8-bit bi-directional I/O ports with internal pull-up resistors |
| PORT D | 8-bit bi-directional I/O ports with internal pull-up resistors |
| PORT E | 8-bit bi-directional I/O ports with internal pull-up resistors |
| PORT F | Serves as analogue inputs to the A/D Converter and 8-bit bi-directional I/O ports |
| D- | Negative Full Speed/Low-Speed USB Data Upstream Port |
| D+ | Positive Full Speed/Low-Speed USB Data Upstream Port |
| UGND | USB pads Ground |
| UVCC | USB Pads Internal Regulator Input supply voltage |
| VBUS | Monitor Input USB VBUS |
| RESET | Reset Input |
| XTAL1 | Input to the internal clock operating circuit and Input to the inverting Oscillator amplifier. |
| XTAL2 | The output from the inverting Oscillator amplifier |
| AVCC | AVCC is the supply voltage pin (input) for all the A/D Converter channels. |
| AREF | Analogue reference pin (input) for the A/D Converter |
Features
- Low power AVR 8-bit microcontroller with high performance
- Non-volatile data memories and program
- In-system self-programmable flash of 32KB
- EEPROM of 1KB
- Internal SROM of 2.5KB
- 10,000 Flash/ 100,000 EEPROM write/erase cycles
- 20 years at 85°C/ 100 years at 25°C data retention
- Optional Boot Code Section with Independent Lock Bits
- Software security programming lock
- JTAG Interface
- Full Speed/low speed 2.0 USB device module
- Endpoint 0 for Control Transfers: up to 64-bytes
- Complies fully with Universal Serial Bus Specification REV 2.0
- Supports data transfer rates up to 12Mbit/s and 1.5Mbit/s
- Fully independent 832 bytes USB DPRAM for endpoint memory allocation
- Suspend/Resume Interrupts
- Microcontroller reset on USB Bus Reset without detaching
- USB Bus Connection/Disconnection on Microcontroller Request
- 48MHz from PLL for Full-speed Bus Operation
- The crystal-less operation for Low-Speed mode
- Power-on Reset and Programmable Brown-out Detection
- 26 Programmable I/O Lines
- Internal clock Prescaler and On-the-fly Clock Switching (Int RC / Ext Osc)
- Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended StandbyInternal Calibrated Oscillator
- Power-On Reset and Programmable Brown-out Detection
- 44-lead TQFP Package, 10x10mm
- Operates at 2.7 to 5.5 voltages
- Operate at -40°C to +85°C temperature
- The maximum frequency of 8MHz at 2.7V and 16MHz at 4.5V – Industrial Range
EQUIVALENT AND ALTERNATIVES
ATMEGA32U4-AUR, ATmega32U4-16MU; ATMEGA32U4-MU;
Applications
There are many applications of ATMEGA32U4-AU in embedded design, development and control systems such as
- Automation and control process
- Consumer electronics
- Senors and instrumentation
- Appliances
- Monitoring medical equipment
- Circuitry to control processes.
- Motor control
- Rectification
- Power regulation
- DAC applications.
DIMENSIONS


COMMENTS