Overview
The ECMF06-6AM16 is a highly integrated common-mode filter and ESD protection device from STMicroelectronics , primarily used for EMI/RFI common-mode noise suppression in high-speed differential serial interfaces. Designed for MIPI D-PHY and MDDI interfaces, this device can simultaneously filter and provide electrostatic discharge protection for three differential data channels .
Compared to traditional solutions that use discrete common-mode filters and TVS/ESD protection devices, the ECMF06-6AM16 integrates multi-channel differential signal filtering and ESD protection functions into a small package, reducing the number of external components and PCB footprint. Furthermore, its internal structure, designed for high-speed differential signals, minimizes the impact of parasitic parameters on signal integrity.
Core parameters
| Parameter | Value |
| Product Type | Common-mode filter + ESD protection |
| Manufacturer | STMicroelectronics |
| series | ECMF |
| Main Interface | MIPI D-PHY / MDDI |
| Filtered differential channels | Route 3 |
| ESD protection circuit | 6 items |
| Differential bandwidth | >6GHz |
| Common-mode attenuation | -24dB @ 900MHz |
| Common-mode attenuation range | Approximately -20 dB @ 800 MHz to 2.2 GHz |
| ESD contact discharge | ±8kV |
| ESD air discharge | ±15kV |
| Maximum DC current | 100mA |
| Maximum junction temperature | 125°C |
| Operating temperature | -40°C to +85°C |
| Storage temperature | -55°C to +150°C |
| Maximum series DC resistance | 4Ω |
| Typical series resistor | Approximately 2.7Ω |
| Breakdown voltage | ≥6V |
The above parameters are from the ECMF06-6AM16 datasheet and STMicroelectronics product information. This device uses a Micro QFN-16L package, with dimensions of 1.35 × 3.3 mm and a maximum thickness of approximately 0.55 mm.
Features
Three-channel high-speed differential channel integration
The ECMF06-6AM16 can simultaneously protect and filter three differential signals , i.e., six high-speed data lines. The device is internally configured for the three differential lines D0, D1, and D2 , and can be placed directly near a MIPI D-PHY or MDDI high-speed interface.
MIPI D-PHY / MDDI interface optimization
This device is specifically designed for MIPI D-PHY and MDDI high-speed serial interfaces , and is primarily used for internal displays, cameras, and other high-speed data links in mobile devices.
Differential bandwidth exceeding 6GHz
The ECMF06-6AM16 has a differential bandwidth exceeding 6GHz , providing a large frequency margin for high-speed differential signals.
Higher differential bandwidth helps reduce the impact of protection devices on the rising and falling edges of high-speed signals, enabling their application in high-speed MIPI data links.
High common-mode noise attenuation capability
The device filters common-mode noise , achieving a typical common-mode attenuation of approximately -24 dB at 900 MHz and approximately -20 dB in the 800 MHz to 2.2 GHz range .
Typical application scenarios
smartphones
Smartphones extensively use MIPI D-PHY interfaces to connect cameras, displays, and application processors. The ECMF06-6AM16 can be deployed on high-speed MIPI data lines, simultaneously handling EMI/RFI common-mode noise suppression and ESD protection.
laptop
Laptops contain multiple high-speed display and camera interfaces, placing high demands on PCB space and signal integrity. The small ECMF06-6AM16 package is suitable for placement near high-speed connectors.
Tablet PC
Tablets and other portable devices typically require high-speed data connectivity and ESD protection within a limited PCB area. Three-way differential channel integration can reduce the number of external components.
MIPI camera interface
MIPI D-PHY is widely used for data transmission between camera modules and processors. ECMF06-6AM16 can be used for high-speed differential data lines in MIPI cameras, suppressing and protecting against common-mode noise and external electrostatic discharge.
Comparative Advantage Analysis
| Performance indicators | ECMF06-6AM16 | Discrete filtering + ESD solution |
| Differential Channel | Route 3 | Determined based on the number of devices |
| ESD protection | integrated | Additional components required |
| Common-mode filtering | integrated | Additional common-mode filter required |
| Differential bandwidth | >6GHz | Depending on the plan |
| ESD contact discharge | ±8kV | Depends on the protection device |
| ESD air discharge | ±15kV | Depends on the protection device |
| PCB footprint | Low | Usually higher |
| Package thickness | Maximum 0.55mm | Depends on the device |
| MIPI D-PHY | dedicated | Solution matching required |
| Number of devices | Single-chip integration | Multiple |
The main advantages of ECMF06-6AM16 are its multi-channel integration, small size, high-speed differential bandwidth, and combination of ESD and common-mode filtering functions .
Manufacturer Profile: STMicroelectronics
STMicroelectronics (ST) is one of the world’s leading semiconductor manufacturers, with products covering microcontrollers , analog devices, power semiconductors, sensors, interface devices and protection devices.
Why choose ECMF06-6AM16?
● Integrated common-mode filtering and ESD protection
● Supports 3-channel high-speed differential signal
● Designed specifically for MIPI D-PHY/MDDI interfaces
● Differential bandwidth exceeding 6GHz
● Typical common-mode attenuation of approximately −24dB at 900MHz
● High common-mode attenuation in the 800MHz~2.2GHz range
● Supports ±8kV contact discharge and ±15kV air discharge
● Compliant with IEC 61000-4-2 Level 4
● 1.35 × 3.3mm Micro QFN package
● Maximum thickness of only approximately 0.55mm
● Suitable for mobile phones, laptops, tablets, and other portable devices
● Integrated design helps reduce PCB footprint and parasitic effects
Frequently Asked Questions (FAQ)
Q1: What type of device is ECMF06-6AM16?
ECMF06-6AM16 is a Common-mode filters and ESD protection devices are primarily designed for MIPI D-PHY and MDDI high-speed differential interfaces to suppress EMI/RFI common-mode noise and protect high-speed lines from electrostatic discharge.
Q2: How many MIPI differential signals can the ECMF06-6AM16 protect?
This device can protect and filter. Three differential signals, or six high-speed signal lines , corresponding to three differential channels: D0, D1, and D2.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – ECMF06-6AM16
Price: Win Source – ECMF06-6AM16
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.