• Home
  • Parts Library
  • LCMXO2-7000HC-4TG144C

    Overview

    The LCMXO2-7000HC-4TG144C is a low-power, non-volatile field-programmable logic device (FPGA/PLD) from the MachXO2 series, manufactured by Lattice Semiconductor. This device features 6864 look-up tables (LUTs) , 858 logic array blocks (LABs/CLBs), and 114 user I/Os, enabling the implementation of complex digital logic, interface bridging, I/O expansion, power timing control, and system management functions.

    A key feature of the LCMXO2-7000HC-4TG144C is its on-chip Flash configuration memory architecture . Unlike traditional SRAM FPGAs that require external configuration memory, MachXO2 devices can load configuration directly from internal non-volatile memory after power-on, achieving Instant-On operation . Therefore, they are particularly suitable for devices that require fast power-on, system control, and low-power operation.

    This model offers 240Kb Embedded Block RAM (EBR) and approximately 54Kb Distributed RAM , and integrates User Flash Memory (UFM), PLL, I²C, SPI, timers/counters, and abundant configurable I/O resources, enabling relatively complete digital logic and system control functions to be implemented in a single device. The device is packaged in a 144-TQFP (20 × 20mm) package and operates over a temperature range of 0°C to +85°C .

    Core parameters

    ParameterValue
    Product TypeFPGA / PLD
    Product SeriesMachXO2
    ManufacturerLattice Semiconductor
    LUT Quantity6864
    Logic array block858
    User I/O114
    Embedded Block RAM240Kb
    Distributed RAMApproximately 54Kb
    Total RAM245760 bits
    User Flash Memorysupport
    Configuration storageInternal Flash, non-volatile
    Maximum operating frequencyUp to approximately 269MHz
    core voltage1.2V
    I/O / Power Supply VoltageSupports 2.5V / 3.3V systems
    Power supply rangeApproximately 2.375V to 3.465V (related power rails)
    PLLsupport
    Communication interfaceI²C / SPI, etc.
    Packaging144-TQFP
    Package size20 × 20mm
    Speed level-4
    Temperature ratingCommercial
    Operating temperature0°C~+85°C
    Installation methodSurface Mount
    Environmental friendlyHalogen-Free / RoHS

    The parameters such as 6864 LUTs, 114 I/Os, 245760 bits RAM, 144-TQFP, and 0°C to +85°C can be cross-confirmed from official data and model data from mainstream distributors.

    Features

    The 6864 LUT provides programmable logic resources.

    LCMXO2-7000HC-4TG144C equipped with There are 6864 LUTs , which can be used to implement combinational logic, state machines, control logic, parallel data processing, and interface conversion.

    For systems that require multiple independent logic modules, LUT resources can provide a large programmable space, allowing developers to flexibly configure digital logic according to system requirements without having to design a dedicated ASIC for each function.

    Non-volatile Flash configuration

    A key advantage of the MachXO2 series is its internal non-volatile Flash configuration memory . The LCMXO2-7000HC-4TG144C can boot user logic without relying on an external configuration PROM after power-on .

    This architecture is particularly suitable for system control applications because the FPGA can quickly get to work after the system is powered on, while reducing the number of external configuration memories, related PCB traces, and components.

    Instant-On

    Traditional SRAM FPGAs typically require configuration to be loaded from external Flash or EEPROM after power-on, while MachXO2’s non-volatile architecture enables instant-on .

    For applications such as power management, startup timing, interface initialization, and system monitoring, quick configuration startup can reduce system power-on wait time and make FPGAs more suitable for use as system-level control logic.

    On-chip EBR and Distributed RAM

    Device provided It provides 240Kb of Embedded Block RAM , along with approximately 54Kb of Distributed RAM . The EBR can be used for FIFO , data caching, lookup tables, and small storage structures, while the Distributed RAM can directly utilize resources near the logical array to achieve distributed storage.

    This allows the LCMXO2-7000HC-4TG144C to not only implement digital logic but also to undertake certain data caching and internal storage tasks, thereby reducing the use of some external SRAM.

    Abundant I/O resources

    This model offers With 114 user I/Os , it can meet the needs of parallel connection of multiple interfaces. For systems that need to connect to multiple peripheral chips , buses and control signals at the same time , a higher number of I/Os can improve system-level integration capabilities.

    Its I/O supports multiple standards and can be configured according to the voltage and interface requirements of peripheral devices, making it suitable for memory interfaces, processor interfaces, communication interfaces, and general control signals.

    Integrated PLL

    The LCMXO2 series integrates a PLL for clock multiplication, division, phase adjustment, and clock management. Internal clock resources reduce the need for external clock processing devices and provide more flexible clock configurations for high-speed digital logic and interfaces.

    Low power design

    The MachXO2 series is designed for low-power applications, employing a low-power FPGA architecture and providing various power management mechanisms. For continuously operating embedded devices, industrial controllers, and communication equipment, it can reduce system power consumption while meeting programmable logic requirements.

    Typical application scenarios

    Power Management and Power Sequencing Control

    power sequencing in multi-power systems , controlling the start-up and shutdown sequence of different power rails according to preset logic, and monitoring the Power Good signal.

    Due to its non-volatile configuration and instant-on characteristics, it is particularly suitable as a system power-on controller.

    I/O expansion

    When the GPIO resources of an MCU, CPU, or SoC are insufficient, the LCMXO2-7000HC-4TG144C can be used to implement additional digital I/O.

    Through the internal logic of the FPGA, register mapping, parallel/serial conversion, and GPIO status control can also be implemented according to the actual system requirements.

    Interface bridging

    The device can perform logic conversion between different digital interfaces, such as serial to parallel data conversion, bus protocol conversion, and custom interface bridging.

    For special interfaces where there is no readily available bridging IC, customized interfaces can be implemented using FPGA logic.

    Industrial Control

    Industrial equipment typically requires a large number of GPIOs, state machines, timing controls, and communication interfaces. The LCMXO2-7000HC-4TG144C can be used as an auxiliary logic device for MCUs/CPUs to achieve high-speed I/O control, status monitoring, and peripheral interface management.

    Communication equipment

    In communication equipment, this device can be used to perform data path control, interface conversion, protocol auxiliary logic, and system management functions, and utilize on-chip RAM to implement FIFO and data buffering.

    Computer and server systems

    MachXO2 devices can be used in computing platforms for system management, startup control, power timing, interface expansion, and low-speed peripheral logic, thereby reducing some of the control tasks of the main processor FPGA/SoC.

    Comparative Advantage Analysis

    Performance indicatorsLCMXO2-7000HC-4TG144CTraditional SRAM FPGA
    Logical Resources6864 LUTDepending on the model
    Internal configuration storageFlashTypically depends on external configuration.
    Instant-OnsupportA configuration process is usually required.
    External configuration PROMUsually not requiredUsually required
    Embedded RAM240KbDepending on the model
    Distributed RAMApproximately 54KbDepending on the model
    User I/O114Depending on the model
    PLLintegratedDepending on the model 
    Power consumptionLow power architectureDepending on the device
    System-level control applicabilityhighDepends on the device

    The core advantage of the LCMXO2-7000HC-4TG144C is not simply pursuing the logic capacity of a large FPGA, but rather integrating programmable logic, non-volatile configuration, on-chip memory, PLL, and abundant I/O into a single device.

    Therefore, it is particularly suitable for applications such as system control, interface bridging, power timing, and I/O expansion . In these scenarios, traditional large FPGAs often have excess resources, while MachXO2 can provide a more compact implementation .

    Manufacturer Profile: Lattice Semiconductor

    Lattice Semiconductor is a semiconductor company specializing in low-power FPGAs, programmable logic devices, and related solutions , with products covering industrial, communications, computing, automotive, and consumer electronics applications.

    MachXO2 is Lattice’s low-power, non-volatile PLD product family, covering multiple capacity levels from lower logic density to 6864 LUTs , and integrating resources such as Embedded Block RAM, Distributed RAM, and User Flash Memory.

    The LCMXO2-7000HC-4TG144C is one of the high-density models in the MachXO2 series, available in a -4 speed class and a 144-pin halogen-free TQFP package , covering a commercial-grade temperature range. Lattice’s official ordering information also provides other speed classes and package options for this device .

    Why choose LCMXO2-7000HC-4TG144C?

    ● 6864 LUTs for complex programmable digital logic

    ● 114 user I/Os, suitable for multi-interface system designs

    ● Integrated 240Kb Embedded Block RAM

    ● Provides approximately 54Kb Distributed RAM

    ● Internal Flash configuration with non-volatile storage

    ● Instant-On support, eliminating reliance on external configuration PROM

    ● Integrated PLL for flexible clock management

    ● Suitable for power timing, I/O expansion, and interface bridging

    ● 144-TQFP package for traditional surface-mount PCB designs

    ● MachXO2 low-power architecture suitable for long-running embedded systems

    Frequently Asked Questions (FAQ)

    Q1: Is LCMXO2-7000HC-4TG144C an FPGA or a CPLD?

    LCMXO2-7000HC-4TG144C belongs to Lattice The MachXO2 series of programmable logic devices (PLDs) combines FPGA-style LUT logic resources with non-volatile Flash configuration features. In actual product documentation, they are typically categorized as FPGA/PLD.

    Q2: How many logic resources does the LCMXO2-7000HC-4TG144C have?

    This model offers With 6864 LUTs , corresponding to 858 logic array blocks, it is one of the models with higher logic density in the MachXO2 series.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – LCMXO2-7000HC-4TG144C

    Price: Win Source – LCMXO2-7000HC-4TG144C

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.