Overview
The LS1046AXN8T1A processor is based on the ARM Cortex-A72 architecture, has four high-performance cores, and operates at a frequency of up to 1.8 GHz. While providing powerful computing power, the processor maintains an excellent energy efficiency ratio, making it suitable for high-density computing applications.
Pin Footprint
Key Features of LS1046AXN8T1A
The LS1046AXN8T1A is designed to deliver superior performance and efficiency, making it an ideal choice for a wide range of applications. Here is a detailed introduction to its outstanding features:
High Processing Capability
● Quad-core Architecture: Equipped with four ARM Cortex-A72 cores, this processor delivers significantly improved performance and can easily handle complex tasks.
● High Clock Speed: Running at up to 1.8 GHz, it ensures fast data processing and quick execution of instructions, which is critical for time-sensitive applications.
Integrated Security Features
● Advanced Encryption: The processor includes hardware-accelerated encryption, providing strong security for data transmission and storage.
● Secure Boot: Ensures the integrity of the boot process and protects the system from unauthorized firmware modifications.
Flexible Connectivity Options
● Multiple Interfaces: Supports multiple interfaces such as Ethernet, PCIe, USB, etc., facilitating seamless integration with a variety of systems.
● High-Speed I/O: Provides fast data transfer rates, which is critical for applications that require fast communication between components.
Power Efficiency
● Low Power Consumption: Designed for efficient operation, minimizing power consumption without compromising performance.
● Thermal Management: With advanced thermal management solutions, it can maintain optimal performance even under heavy loads.
Applications of LS1046AXN8T1A
The versatility of LS1046AXN8T1A makes it suitable for numerous applications in different industries. This is what makes it great:
Network Equipment
● Routers and Switches: Its high processing power and wide range of connectivity options make it ideal for managing data traffic in network devices.
● Network Security Equipment: Integrated security features ensure safe and reliable data processing.
Industrial Automation
● Control Systems: Provides the processing power required for complex control algorithms in industrial automation.
● Robotics: Supports the complex processing requirements of advanced robotic systems and enhances automation capabilities.
Telecommunications
● Base Stations: Power the next generation of base stations with its powerful performance and connectivity capabilities.
● Telecom Gateways: Ensure efficient data routing and communication in telecommunication infrastructure.
| Feature/Specification | LS1046AXN8T1A | LS1026A |
|---|---|---|
| Cores | 4x ARM Cortex-A72 | 2x ARM Cortex-A53 |
| Clock Speed | Up to 1.8 GHz | Up to 1.2 GHz |
| Memory Support | DDR4, up to 3200 MT/s | DDR3/DDR4, up to 1600 MT/s |
| Interfaces | Ethernet, PCIe, USB | Ethernet, USB |
| Security Features | Encryption, Secure Boot | Basic Encryption |
| Power Consumption | Low | Moderate |
Why choose LS1046AXN8T1A?
The LS1046AXN8T1A is favored for its combination of high performance, security, and efficiency. Here’s why it’s the top choice for developers and engineers:
● Enhanced multitasking: With its quad-core architecture, it can handle multiple tasks simultaneously without sacrificing performance.
● Data protection: Advanced encryption and secure boot features protect sensitive information and system integrity.
● Versatile connectivity: Support for multiple interfaces enables flexible system design and easy scalability.
● Energy efficiency: Its low power consumption means reduced operating costs, making it a cost-effective solution for high-performance applications.
NXP’s LS1046AXN8T1A is a powerful processor designed to meet the stringent requirements of modern electronic applications. Its combination of high processing power, advanced security features, and energy efficiency make it an outstanding choice for networking, industrial automation, and telecommunications. Whether you’re developing cutting-edge network equipment or complex industrial systems, the LS1046AXN8T1A delivers the performance and reliability you need to succeed.
Considering the LS1046AXN8T1A for your desired project? We have your back from start to finish. We carry a large inventory so that you can get the products you need for your project. If you need to know what the cost will be, just ask us for a quote (RFQ). We also offer you the opportunity to try free samples before you buy. We are committed to helping you turn your great ideas into reality with our trusted and efficient solutions.
For more details and to explore our inventory, please visit the following links:
Product Details: Win Source -LS1046AXN8T1A
Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS