Overview
LT1014ISW#PBF is a high-precision quad-channel operational amplifier (Quad Op Amp) launched by Analog Devices (formerly Linear Technology), designed for analog signal processing applications with high requirements for input bias current, offset voltage and long-term stability. The device provides a layout compatible with the traditional LM324 and TL084 pins, and has the advantages of low offset voltage, low drift, low noise and low power consumption. It is widely used in high-precision measurement systems, sensor interfaces, instrumentation, medical equipment and industrial control fields.
Specifications
parameter | Numeric |
Number of channels | 4 channels |
Input offset voltage(Typ) | 50μV |
Input bias current | 1nA (typical) |
Gain Bandwidth Product (GBW) | 0.8 MHz |
Slew Rate | 0.3 V/μs |
Supply voltage range | ±2V to ±18V (or 4V to 36V single supply) |
Common Mode Rejection Ratio (CMRR) | 114dB (typical) |
Power Supply Rejection Ratio (PSRR) | 120dB (typical) |
Input noise voltage density | 1.2μV/√Hz |
Package Type | 16-pin SSOP (SW) package |
Operating temperature range | -40°C to +85°C (Industrial Grade) |
Key Features of LT1014ISW#PBF
Ultra-low offset voltage and low drift
The typical value of input offset voltage is only 50μV , and the maximum is only 150μV , which is suitable for analog measurement circuits requiring high precision.
It has strong long-term stability and is suitable for operation in harsh industrial environments.
Low input bias current
The typical input bias current is 1nA and the maximum is only 7nA , which can significantly reduce the bias error, especially for high impedance sensors or input sources.
Wide supply voltage range
Supporting dual power supplies from ±2V to ±18V or single power supplies from 4V to 36V increases the flexibility of system design and facilitates compatibility with various power supply environments.
Excellent common mode and power supply rejection performance
CMRR ≥ 114dB, PSRR ≥ 120dB , which can effectively resist power supply noise and input common-mode interference and improve circuit robustness.
Low power operation
Each channel consumes only 350μA (typical) , making it suitable for low-power systems, especially battery-powered devices.
Compact package, industrial temperature support
It is available in a 16-pin SSOP (SW) package for space-constrained designs.
Supporting industrial temperature range of -40°C to +85°C , it is suitable for stable operation in a variety of environments.
Application Areas
The high precision, low drift and low power consumption of the LT1014ISW#PBF make it ideal for the following applications:
High-precision sensor interface
Used for amplifying and conditioning analog signals such as temperature sensors, pressure sensors, and electrochemical sensors.
Industrial Control Systems
Applied to PLC modules, automation monitoring, signal filtering and comparison circuits to ensure accurate and reliable signal processing.
Medical electronic equipment
in electrocardiogram (ECG), electroencephalogram (EEG), bioelectric signal acquisition and other equipment.
Precision Instruments
Used in multi-channel measurement systems such as data acquisition (DAQ), oscilloscopes, frequency meters , etc.
Portable and battery-powered devices
The low power consumption makes it suitable for low power designs such as handheld testers and portable sensor nodes .
Comparative Analysis: LT1014ISW#PBF vs. Common Quad Op Amps
parameter | LT1014ISW#PBF | LM324 | TL084 |
Input offset voltage | 50μV (typical) | 2mV (typical) | 3mV (typical) |
Input bias current | 1nA (typical) | 20nA (typical) | 200nA (typical) |
Gain Bandwidth Product | 0.8 MHz | 1 MHz | 3 MHz |
Supply voltage range | ±2V to ±18V | 3V to 32V | ±3V to ±18V |
CMRR / PSRR | 114dB / 120dB | 70dB / 80dB | 86dB / 100dB |
Input Noise | 1.2μV/√Hz | Higher | 18nV/√Hz |
Compared with common quad op amps such as LM324 and TL084, LT1014ISW#PBF performs better in accuracy, noise, stability and bias current control , and is particularly suitable for applications requiring higher precision analog design.
Manufacturer introduction: Analog Devices (ADI)
Analog Devices is a leading global supplier of high-performance analog, mixed-signal and digital signal processing devices . The LT1014 series is one of its classic high-precision op amp series, which is widely used in industrial, medical, instrumentation and other fields with strict performance requirements . As a low-power four-channel version, the LT1014ISW#PBF provides excellent energy efficiency while ensuring accuracy.
Why choose LT1014ISW#PBF?
Ultra-low input offset voltage (typically 50μV), suitable for high-precision design
● Input bias current as low as 1nA, suitable for high-impedance input source
● Wide voltage supply range, adaptable to various system architectures
● High CMRR/PSRR, enhancing system anti-interference ability
● Low power consumption characteristics, suitable for portable devices
● Industrial-grade temperature support and compact packaging, easy to deploy in harsh environments
The LT1014ISW#PBF is a multi-channel op amp solution that combines high precision, stability and energy efficiency , and is an ideal choice to replace traditional general-purpose amplifiers.
Frequently Asked Questions (FAQ)
Q1: Does LT1014ISW#PBF support single power supply?
A: Absolutely. The LT1014ISW#PBF has an extremely low input bias current (typically 1nA), which makes it ideal for use with high impedance signal sources, such as high impedance sensors, electrochemical probes, or high precision voltage references. Low bias current can effectively reduce signal errors and improve overall measurement accuracy.
Q2: Can it be used for high impedance signal sources?
A: Absolutely. The LT1014ISW#PBF has an extremely low input bias current (typically 1nA), which makes it ideal for use with high impedance signal sources, such as high impedance sensors, electrochemical probes, or high precision voltage references. Low bias current can effectively reduce signal errors and improve overall measurement accuracy.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LT1014ISW#PBF
Quote: Win Source – LT1014ISW#PBF
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS