Overview
LTC2977BIUP#TRPBF is an integrated digital power management and monitoring IC launched by Analog Devices, formerly Linear Technology. The device uses advanced digital control technology to accurately monitor and manage multiple parameters of the power system, including voltage, current, power and temperature. LTC2977BIUP#TRPBF provides a multi-channel power monitoring solution for power management in industrial automation, data centers, telecommunications infrastructure and high-performance computing systems.
Specifications
Parameter | Numeric |
Operating voltage range | 4.5V to 14V |
Voltage monitoring channel | 4 Programmable Voltage Monitor Inputs |
Current monitoring channel | 4 current monitoring inputs |
Temperature monitoring | 1 built-in temperature sensor |
Output accuracy | ±0.5% |
Temperature accuracy | ±1.5°C |
Communication interface | I2C or SMBus |
Package Type | 20-pin QFN |
Operating temperature range | -40°C to +125°C |
LTC2977BIUP#TRPBF Highlights
Multi-channel power monitoring
provides up to 4 voltage monitoring channels, 4 current monitoring channels and 1 temperature monitoring input, which can fully monitor the working status of the power system and ensure the efficient operation of the system.
Precise Monitoring and High-Accuracy Output
Provides up to ±0.5% voltage monitoring accuracy and ±1.5°C temperature monitoring accuracy, ensuring the power system operates stably under strict parameter control.
Integrated Temperature Sensor
The built-in temperature sensor can monitor the temperature of the power supply or equipment in real time to prevent overheating from damaging the system and increase system reliability.
Flexible communication interface
supports I2C or SMBus communication interface, capable of high-speed data exchange with the main control system, and easy integration into existing power management systems.
Supports multiple power configurations
Supports multiple power configurations and can monitor power supplies of different types and voltage levels to provide flexible power management solutions for various systems.
Low Power Design
LTC2977BIUP#TRPBF has low power consumption characteristics, while ensuring high-precision monitoring, reducing the power consumption of the overall system, suitable for applications with high power requirements.
Application Areas
Due to its high accuracy, multi-channel monitoring and low power design, the LTC2977BIUP#TRPBF is widely used in the following fields:
Industrial automation
provides power management and monitoring functions in industrial equipment to ensure the stability of the power system and prevent equipment failures due to voltage fluctuations or excessive temperatures.
center
monitors voltage, current and temperature in real time to ensure the stable operation of servers and equipment.
Telecommunications infrastructure
monitors power status in communication equipment to ensure high performance and long-term stability under various operating conditions.
High Performance Computing
In high performance computing systems, accurate power monitoring and management are provided to ensure that the system can maintain optimal performance when processing large amounts of data.
Medical equipment
provides precise power management and monitoring functions in medical instruments to ensure the accuracy and safety of the equipment.
Comparative Analysis: LTC2977BIUP#TRPBF vs. Other Power Monitoring ICs
Features/Specifications | LTC2977BIUP#TRPBF | Other power monitoring ICs in the market |
Voltage monitoring channel | 4 | 2 to 4 |
Current monitoring channel | 4 | 2 to 4 |
Temperature monitoring | Built-in temperature sensor | External sensor required |
Communication interface | I2C, SMBus | SPI, I2C |
Output accuracy | ±0.5% | ±1% or worse |
Package Type | QFN-20 | QFN, TSSOP, etc. |
LTC2977BIUP#TRPBF has advantages in voltage and current monitoring channel count, output accuracy and integrated temperature sensor, making it suitable for the design of complex power management and monitoring systems.
Manufacturer introduction: Analog Devices
Analog Devices, formerly Linear Technology, is a global leading provider of analog technology and high-performance power solutions, committed to providing customers with efficient and reliable power management and monitoring products. LTC2977BIUP#TRPBF is one of the core products of its power monitoring IC series, which is widely used in many fields such as industry, communication, computing and medical.
Why Choose LTC2977BIUP#TRPBF?
The LTC2977BIUP#TRPBF provides multi-channel, accurate power monitoring capabilities for applications that require high power performance and stability. Its low power design, high-precision output and integrated temperature sensor make it an ideal choice in modern power management systems.
FAQ
Q1: Does LTC2977BIUP#TRPBF support multi-power system monitoring?
A: Yes, the LTC2977BIUP#TRPBF supports multi-channel voltage, current and temperature monitoring, and is suitable for integrated monitoring of multi-power systems. It can monitor the working status of multiple power supplies simultaneously, improving system reliability and efficiency. The device provides accurate monitoring and alarm functions to help users detect and solve potential problems in a timely manner.
Q2: Does LTC2977BIUP#TRPBF support remote monitoring?
A: Yes, through the I2C or SMBus interface, users can remotely monitor the power supply status and make adjustments. This remote control capability facilitates the operation of equipment in complex or distributed environments and simplifies system maintenance and troubleshooting. With these interfaces, users can access the health of the device in real time and make necessary adjustments.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – LTC2977BIUP#TRPBF
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS