![]() LTST-C190GKT device package |
![]() LTST-C190GKT schematic symbol |
The invention of LED (light emitting diode) is considered as one of the biggest milestones in semiconductor and electronics technology. Before LEDs, the incandescent light bulbs and halogens lamps were the only electric powered light sources available. The use of photoelectric phenomena in the semiconductors brought forth a great revolution. Today LEDs are used in all types of electronic circuits and scientific applications. Devices like IR remote controllers, seven segment displays, automotive headlights, camera flashers, and medical lights owe their existence to LED technology. Today LEDs are available in all type of shapes, colors and sizes to fit a large array of applications.
What is LTST-C190GKT?
The LTST-C190GKT is a green colored SMD LED developed by LITE-ON Technology Corporation. This LED is compatible with automatic placement equipment and vapor phase reflow solder process. The LED is very power efficient and consumes only 100mW power. The peak forward current of this LED is 120mA and the continuous forward current is 30mA. The LED reverse voltage is 5V. This LED is a general purpose device which is designed to be used in ordinary electronic equipment. This LED is not designed for use in safety critical applications such as airplanes, medical equipment, automobiles or traffic control.
Pin Configuration
The pin configuration of the LTST-C190GKT LED is given in the table below:
| Pin number | Pin name | Pin description |
| 1 | +ve pin | LED positive terminal |
| 2 | -ve pin | LED negative terminal |
Features
- Source color: GaP Green
- Tolerance: 0.10mm
- Lens type: Water clear
- Supports wave soldering
- Supports infrared soldering
- Supports vapor phase soldering
- Low power consumption
- High luminous intensity
- EIA STD package
- IC compatible
Applications
The applications of LTST-C190GKT LED are provided as following:
- Consumer electronics
- Handheld instruments
- Toys and gadgets
- Office equipment
- Telecom equipment
- Status indicators
Specifications
The major technical specifications of the LTST-C190GKT LED are provided as following:
- Illumination: Green
- Orientation: top view
- Wavelength: 569nm
- Luminous intensity: 6mcd
- Viewing angle: 130 degrees
- Len color: water clear
- Forward voltage: 2.1V
- Forward current: 20mA
- Power rating: 100mW
- Max operating temperature: 85 degrees
- Lens shape: rectangular
Alternatives
PG1111C-TR , 19-21SYGC/S530-E3/TR8 , SML-LX0603UPGC-TR;
How LTST-C190GKT work?
The LTST-C190GKT is a green SMD LED from LITE-ON Corporation. This general purpose LED can be used in non-safety critical consumer, commercial and industrial electronic products and circuits. This SMD LED supports a number of soldering methods and features low power dissipation. LEDs are current controlled devices and hence a current limiting resistor is required with the LED to avoid burnout.
The typical LED application circuit is given in the following figure:

LTST-C190GKT application circuit



COMMENTS