• Home
  • Parts Library
  • MCF54450VM240

    Overview

    The MCF54450VM240 is a 32-bit high-performance microcontroller (MCU) with a ColdFire V4e core launched by NXP (formerly Freescale) . It has a main frequency of up to 240 MHz and integrates a variety of high-speed communication interfaces, an enhanced memory management unit, dual Gigabit Ethernet controllers (FEC), USB Host/Device, CAN, PCI interfaces, and abundant timing resources.

    It is designed for scenarios such as industrial automation, network communication equipment, embedded gateways, real-time controllers, and data processing terminals , providing high performance and rich peripherals while maintaining the ease of use and low power consumption of MCUs.

    The MCF54450 belongs to the high-end ColdFire V4e series and is very mature in the field of 32-bit application processing. It is widely used in the industrial and embedded network markets.

    Core parameters

    Parameter Items

    Specification

    CPU core

    ColdFire V4e (Enhanced MAC, FPU)

    Maximum clock speed

    240 MHz

    Instruction set

    ColdFire fixed-length 32-bit instruction set

    RAM

    64 KB SRAM

    Flash

    No (external storage required)

    MMU

    Supported for RTOS / µClinux

    Ethernet controller

    Dual 10/100Mbps FEC

    USB

    USB 2.0 OTG (Host/Device)

    CAN

    FlexCAN ×1

    UART

    Route 5

    I²C

    Route 2

    SPI

    Route 2

    PCI interface

    Supports PCI 2.2

    timer

    PIT, GPT, DMA timer, PWM

    Operating voltage

    1.2V core / 3.3VI/O

    Encapsulation type

    MAPBGA-256 (VM240)

    Temperature range

    -40°C ~ +105°C (Industrial Grade)

     

    Features

    • High-performance ColdFire V4e core (240 MHz)

      • It features a hardware FPU and MAC , significantly improving the speed of signal processing, network protocol stack, and data computing.

    • MMU supports multitasking and operating systems

      • It can run systems such as µClinux, FreeRTOS, and RTEMS .

    • Dual Gigabit Ethernet ports (dual FEC)

      • It supports applications such as industrial network redundancy, gateway communication, and dual-network isolation.

    • Abundant industrial interfaces

      • CAN, SPI, UART, I²C, USB, PCI, etc. are suitable for integration into complex embedded systems.

    • Low power consumption and high integration of on-chip peripherals

      • It is especially suitable for network-type MCU controllers and communication processing nodes.

    • Hardware security and reliability design

      • Industrial-grade temperature control and high interference resistance make it suitable for harsh environments.

    Typical application scenarios

    • Industrial Gateways and Protocol Converters

      • Modbus/TCP and CAN-to-Ethernet conversion.

    • Smart grid and energy control equipment

      • Data acquisition unit (DTU) and power distribution automation device.

    • Network communication equipment

      • VPN endpoint, firewall, route controller.

    • Industrial controllers (PLC, RTU)

      • It supports real-time operating systems and multi-task scheduling.

    • Embedded multi-interface data processing

      • High-speed serial port, USB, and Ethernet hybrid communication processing.

    • Measurement and control system and motion control equipment

      • Improve the execution efficiency of control algorithms by leveraging FPU/MAC.

    Performance Comparison

    index

    MCF54450

    MCF5474

    i.MX RT1062 (ARM Cortex-M7)

    CPU clock speed

    240 MHz

    200 MHz

    600 MHz

    kernel

    ColdFire V4e

    ColdFire V4e

    Cortex-M7

    FPU

    Network interface

    Double 10/100 FEC

    Single FEC

    Single gigabit

    USB

    OTG

    Host

    OTG HS

    CAN

    Flash

    external

    external

    1MB video

    RTOS support

    µClinux

    µClinux

    FreeRTOS

    The advantages of the MCF54450 are: maturity, stability, strong industrial-grade reliability, and excellent suitability for upgrading older systems in terms of network interface and ColdFire architecture.

    Manufacturer Profile: NXP Semiconductors

    NXP is a global leader in automotive and industrial embedded processors.
    The ColdFire series of MCUs was once Freescale’s main embedded architecture and is widely used in industrial control, power systems, and communication networks.

    Although the ARM architecture is more prevalent today, the ColdFire series is still maintained and supplied long-term , which is of great significance to many industrial stock systems.

    Why choose MCF54450VM240?

    ● ColdFire high-performance V4e core (240 MHz)

    ● Full-featured MCU with dual Ethernet + USB + PCI + CAN

    ● Suitable for network-oriented embedded systems

    ● Can run µClinux, supporting complex tasks

    ● Industrial-grade temperature and high reliability

    ● Suitable as a main controller upgrade replacement for legacy systems

    ● Long-term supply guarantee from NXP, suitable for the lifecycle needs of industrial projects

    Frequently Asked Questions (FAQ)

    Q1: Does the MCF54450 integrate Flash memory?
    No, it does not integrate on-chip Flash memory. This device belongs to the ColdFire V4 series and requires external NOR Flash, NAND Flash, SDRAM, or other parallel/serial memory to store programs and data.

    Q2: Can it run Linux?
    Yes. The MCF54450 does not have an MMU, so it can run µClinux , which is suitable for embedded systems without an MMU and lightweight applications that are sensitive to resource consumption.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – MCF54450VM240

    Price: Win Source – MCF54450VM240

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0