• Home
  • Parts Library
  • S912XDP512J1VAGR

    Overview

    The S912XDP512J1VAGR is a high-performance 16-bit automotive-grade microcontroller (MCU) from NXP (formerly Freescale)’s HCS12X series , designed for applications related to body electronics, powertrain auxiliary control, industrial control, and safety.

    This device features up to 512KB of flash memory, powerful peripheral resources, rich communication interfaces, XGATE coprocessor, multi-power domain management, and a wide temperature range , making it widely used in CAN networks, automotive instruments, intelligent controllers, and other fields.

    Its superior stability, anti-interference capabilities, and automotive-grade certification make the S912XDP512J1VAGR a classic choice for automotive electronics engineers.

    Core parameters

    Parameter Items

    Specification

    CPU architecture

    HCS12X 16-bit kernel

    Maximum clock speed

    50 MHz (with XGATE coprocessor for parallel acceleration)

    Flash memory capacity

    512 KB

    RAM capacity

    32 KB

    EEPROM

    4 KB

    XGATE coprocessor

    Supports collaborative parallel execution of hardware tasks, significantly reducing the load on the main CPU.

    Operating voltage

    3.13 V ~ 5.5 V

    I/O ports

    Up to 91 GPIOs

    ADC

    12-bit ADC × 16 channels

    CAN interface

    2 (compliant with ISO 11898 standard)

    SPI interface

    Route 2

    I²C interface

    Route 1

    SCI (UART)

    Route 3

    PWM module

    8-channel programmable PWM

    timer

    16-bit timer, multi-channel input capture/output compare

    Operating temperature range

    -40°C ~ +125°C (Automotive grade)

    Packaging

    144-LQFP (VAGR)

    ESD immunity

    Meets automotive AEC-Q100 requirements

    Features

    • Automotive-grade reliability (AEC-Q100 certified)

      • It meets stringent vehicle standards and can operate stably even under long-term high-temperature environments.

    • XGATE Hardware Accelerator

      • It can independently handle tasks such as interrupts and data migration, increasing the overall system throughput by 2 to 4 times .

    • Powerful Flash/RAM configuration

      • Large-capacity 512KB program Flash, suitable for integration with complex vehicle body control software and modules.

    • Abundant peripherals and communication interfaces

      • 2-channel CAN

      • 3-way UART

      • SPI ×2 / I²C ×1

      • 16-channel 12-bit ADC

      • It meets the multi-protocol requirements of automotive and industrial applications.

    • High anti-interference capability

      • The automotive-grade EMC/ESD design is adapted to high-noise environments, such as electric motor drives and automotive powertrain systems.

    • Low power management

      • Multiple low-power modes are suitable for long-term standby operation, such as the body module and remote wake-up function.

    Typical application scenarios

    • Body Control System (BCM)

      • Lighting, power windows, central locking, and door modules.

    • Automotive Instrument and Display System

      • Combination instrument, display control, and fault detection unit.

    • Battery Management System (BMS) and Energy Control

      • Battery monitoring is accomplished through collaboration between CAN and sensors.

    • Air conditioning and HVAC systems

      • Damper control, compressor management, and intelligent temperature control algorithm.

    • Motor drive auxiliary system

      • Power windows, power seats, power tailgate.

    • Industrial automation equipment

      • Sensor acquisition, industrial bus nodes, remote controllers.

    Performance Comparison

    Indicator Comparison

    S912XDP512 (this model)

    MC9S12DG256

    S32K144 (32-bit new architecture)

    CPU bit width

    16-bit

    16-bit

    32-bit ARM Cortex-M4

    clock speed

    50 MHz

    25 MHz

    112 MHz

    Flash

    512 KB

    256 KB

    512 KB

    CAN

    Route 2

    Route 1

    Maximum 3 channels

    Power consumption

    middle

    lower

    Low

    cost

    middle

    Low

    Slightly higher

    Among classic 16-bit MCU platforms , the S912XDP512 is one of the most powerful and resource-rich models.

    Manufacturer Profile: NXP Semiconductors

    NXP is a leading global supplier of automotive electronics solutions, and its HCS12/HCS12X series MCUs have been widely used in the automotive industry for over 20 years.
    The S912XDP512 represents one of the high-end models in the HCS12X family, and its durability, high integration, and stable software ecosystem have made it a long-term product for many automakers.

    Why choose S912XDP512J1VAGR?

    ● Automotive-grade certification, long-term supply guarantee

    ● Abundant resources: 512KB Flash + XGATE parallel coprocessor

    ● 2-channel CAN, suitable for intelligent vehicle network architecture

    ● High-reliability EMC/ESD performance adapted to automotive environments

    ● Wide temperature range design (–40~125°C) suitable for harsh operating conditions

    ● Compatible with HCS12 ecosystem, abundant development resources

    Frequently Asked Questions (FAQ)

    Q1: Does this MCU support CAN FD?
    No. This MCU only has a classic CAN (up to 1 Mbps) controller. To enable CAN FD functionality, an external CAN FD transceiver is required , and the MCU itself must also support the CAN FD protocol stack.

    Q2: Can it be used as an instrument MCU?
    Yes. Its built-in moderate-capacity Flash, stable ADC, and multiple communication interfaces (such as UART, SPI, I²C, CAN, etc.) can meet the sampling, display, and communication needs of most instrument applications, making it suitable as a general-purpose instrument control core.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – S912XDP512J1VAGR

    Price: Win Source – S912XDP512J1VAGR

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.