Overview
an i.MX 6QuadPlus series application processor launched by NXP Semiconductors , designed for high-performance multimedia processing, industrial automation, in-vehicle infotainment systems and IoT devices . The processor adopts a quad-core ARM® Cortex®-A9 architecture with a main frequency of up to 1.0 GHz , integrated 2D/3D graphics acceleration engine, 1080p video codec, dual display support , and rich peripheral interfaces such as USB, I²C, SPI, Ethernet and CAN bus , providing strong support for multi-tasking and complex embedded applications.
Specifications
parameter | Numeric |
Processor core | Quad-core ARM Cortex-A9 |
Frequency | 1.0 GHz |
Memory Interface | 64-bit DDR3 / LPDDR2 support |
Graphics Processing Unit (GPU) | Vivante GC2000 2D/3D Graphics Acceleration |
Video Codec | Support 1080p codec |
Display support | Dual display output |
Peripheral Interface | USB, SPI, I²C, UART, CAN, Ethernet |
Package Type | 21 mm x 21 mm FCPBGA 624 |
Operating temperature range | -40°C to +105°C |
Supply voltage range | 1.0V to 3.3V |
Core features of MCIMX6QP7CVT8AA
High-performance quad-core architecture supports complex multi-tasking
It adopts quad-core ARM Cortex-A9 architecture with a main frequency of up to 0 GHz , providing powerful computing power and response speed in embedded systems, and is suitable for applications such as image processing, edge computing, in-vehicle navigation and industrial control .
Enhanced graphics and multimedia processing capabilities
Integrated Vivante GC2000 GPU , supports 2D/3D graphics acceleration , and can run complex graphical interfaces and multimedia content smoothly.
Built-in 1080p video codec supports high-definition video playback, recording and video conferencing applications .
Dual display outputs support multi-monitor scenarios, providing flexible solutions for in-vehicle entertainment and industrial human-machine interface (HMI) .
Rich memory and storage interfaces
Supports 64-bit DDR3 / LPDDR2 memory interface , providing high data bandwidth and improving system responsiveness.
Supports a variety of storage devices, such as eMMC, SD card, NAND flash and SPI NOR flash , to achieve flexible storage solutions.
Rich peripheral interfaces to enhance system connectivity
It provides USB 2.0, UART, I²C, SPI, CAN bus and Ethernet interfaces , supports a variety of industrial devices and communication protocols, and facilitates the development of complex embedded systems.
Dual Gigabit Ethernet ports are suitable for industrial or IoT devices that require high-speed network connections.
Automotive-grade temperature range and high reliability
With an operating temperature range of -40°C to +105°C , it meets automotive-grade requirements and is suitable for in-vehicle applications, industrial environments and extreme temperature conditions .
Low power consumption design, suitable for battery-powered devices
Achieve a good balance between performance and power consumption, support dynamic voltage frequency scaling (DVFS) and low power mode to extend battery life.
Application Areas
MCIMX6QP7CVT8AA is widely used in the following fields with its high performance, graphics processing capability and rich peripheral interfaces :
In-Vehicle Infotainment (IVI)
In-car navigation, touch screen central control, rear seat entertainment system
Supports multimedia processing and dual display output, providing a rich multimedia experience for drivers and passengers.
Industrial Automation and Control Systems
Human-machine interface (HMI), programmable logic controller (PLC), industrial robot
Connect industrial equipment through a variety of communication interfaces to achieve data collection and automated control.
IoT devices and smart homes
Edge computing nodes, smart gateways, home security equipment
Supports low-power operation modes and rich connection interfaces to improve the performance and energy efficiency of IoT devices.
Medical Devices
Portable medical monitoring devices, medical imaging, patient monitoring systems
Supports high-resolution display and image processing to enhance the diagnostic capabilities of medical equipment.
Smart Retail and Digital Signage
Electronic Shelf Labels (ESL), Digital Signage, Interactive Advertising Machines
It supports high-definition video playback, multi-screen display and network connection, providing users with an interactive experience.
Advantages of MCIMX6QP7CVT8AA
Features/Specifications | MCIMX6QP7CVT8AA | Competing processors |
Core Architecture | Quad-core ARM Cortex-A9 | Dual-core Cortex-A7 |
Frequency | 1.0 GHz | 800 MHz – 1.0 GHz |
Graphics Processing Unit (GPU) | Vivante GC2000 | Some products do not support 3D acceleration |
Display support | Dual display output | Single display output |
Temperature range | -40°C to +105°C | -40°C to +85°C |
Peripheral Interface | USB, SPI, I²C, CAN, Ethernet | Fewer peripheral interfaces |
Package Type | FCPBGA-624 | QFP-100, fewer I/O pins |
Compared with competing products, MCIMX6QP7CVT8AA has obvious advantages in multi-core performance, GPU graphics processing, interface richness and temperature adaptability , especially in complex embedded applications such as in-vehicle infotainment, industrial control and smart gateways .
Manufacturer introduction: NXP Semiconductors
NXP Semiconductors is a leading global supplier of embedded processors and automotive semiconductors . Its i.MX series processors are widely used in automotive, industrial, IoT and consumer electronics . As a high-performance representative product of the i.MX 6QuadPlus series , MCIMX6QP7CVT8AA meets stringent application requirements with its high performance, multimedia processing capabilities and automotive-grade reliability .
Why choose MCIMX6QP7CVT8AA?
● Quad-core Cortex-A9 architecture, providing powerful computing capabilities
● Vivante GC2000 GPU, supports 2D/3D graphics acceleration
● Rich peripheral interfaces (USB, CAN, Ethernet) to enhance system connectivity
● 1080p video codec, supporting high-definition video processing and multimedia applications
● Automotive-grade temperature range (-40°C to +105°C) for use in harsh
●environments Low power consumption design to extend battery life
● Compact package (FCPBGA-624) to increase PCB design flexibility
The MCIMX6QP7CVT8AA is an ideal processor for automotive, industrial, and IoT devices , providing high performance, multimedia support, and rich peripheral connectivity , bringing unlimited possibilities to the next generation of embedded systems.
FAQ
Q1: Does MCIMX6QP7CVT8AA support automotive applications?
A: Yes, this device meets the automotive grade AEC-Q100 standard and is suitable for in-vehicle infotainment systems, navigation and rear-seat entertainment devices. Its stability and reliability in harsh environments such as high temperature and high humidity make it an ideal choice for in-vehicle applications, meeting the requirements of vehicle systems for high performance and durability.
Q2: What storage devices does this processor support?
A: Supports storage devices such as eMMC, NAND flash, SD card, SPI NOR flash, etc., providing flexibility for system storage design. These storage interfaces support high-speed data reading and writing, can meet the needs of vehicle-mounted systems for data storage, loading and high-speed access, and are suitable for various application scenarios.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – MCIMX6QP7CVT8AA
Quote: Win Source – MCIMX6QP7CVT8AA
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS