• Home
  • Parts Library
  • MCP2561T-E/SN

    Overview

    The MCP2561T-E/SN is a high-speed CAN (Controller Area Network) transceiver from Microchip . Compliant with the ISO 11898-2 (CAN 2.0A/B) standard , it is designed for automotive electronics, industrial control, and communication network systems. This device implements the physical layer communication conversion for the CAN bus, connecting a CAN controller (MCU or SoC) to the two-wire CAN bus (CANH, CANL) , supporting communication rates up to 1Mbps .

    The MCP2561T-E/SN utilizes an electromagnetic interference (EMI)-resistant design and features bus fault protection, thermal shutdown, and undervoltage detection , ensuring stable communication even in complex electromagnetic environments. Housed in a SOIC-8 package , the device combines compact size with industrial-grade reliability, making it an ideal choice for in-vehicle and embedded systems.

    Core parameters

    Parameter

    Numerical

    Protocol Standards

    ISO 11898-2 (CAN 2.0A/B compatible)

    Communication rate

    Up to 1Mbps

    Operating voltage range

    4.5V ~ 5.5V

    Standby current (Sleep mode)

    5µA (typical)

    Bus input voltage protection

    ±40V (surge protection)

    Electrostatic Discharge (ESD) protection level

    ±8kV (HBM)

    Differential output voltage

    1.5V ~ 3.0V

    Logic input level

    TTL/CMOS compatible

    Protection function

    Thermal shutdown, undervoltage detection, bus short circuit protection

    Package Type

    SOIC-8

    Operating temperature range

    –40°C to +125°C (Automotive Grade)

    Environmental standards

    RoHS compliant / lead-free

    Features

    • High-speed communication capability in accordance with CAN standards

      • Supports bus rates up to 1Mbps and is fully compatible with CAN 2.0A/B protocols.

    • Low power standby mode

      • Standby current is as low as 5µA, making it suitable for vehicle sleep mode and low-power industrial systems.

    • Enhanced anti-interference design

      • It has common-mode voltage suppression and anti-electromagnetic radiation (EMI) characteristics , and can maintain stable communication in harsh environments.

    • Built-in protection circuit

      • Contains bus short-circuit protection, thermal shutdown, and undervoltage detection to prevent damage caused by electrical anomalies.

    • Robust bus fault tolerance

      • The bus pins can withstand ±40V voltage surges, meeting the stringent standards of automotive electronics.

    Typical application scenarios

    • Automotive electronic systems

      • Body control module (BCM), engine control unit (ECU), battery management system (BMS), instrument communication.

    • Industrial Automation

      • Industrial controllers, sensor nodes, CANopen networks.

    • Building and Energy Systems

      • Smart lighting and energy monitoring equipment.

    • Medical and transportation equipment

      • Medical equipment, intelligent traffic control terminals.

    • Robotics and Unmanned Systems

      • Robot control network and unmanned vehicle communication interface.

    Performance Comparison

    Index

    MCP2561T-E/SN

    TJA1050 (NXP)

    Communication rate

    1Mbps

    1Mbps

    Operating voltage range

    4.5V ~ 5.5V

    4.75V ~ 5.25V

    Standby power consumption

    5µA (typical)

    200µA

    Bus surge protection

    ±40V

    ±36V

    Thermal protection/undervoltage protection

    support

    support

    Electrostatic protection capability (HBM)

    ±8kV

    ±6kV

    Operating temperature range

    -40°C to +125°C

    -40°C to +125°C

    Compared to the traditional TJA1050, the MCP 2561T-E/SN has lower power consumption, higher surge protection capability and a wider voltage operating range , making it an ideal alternative for the next generation of CAN applications.

    Manufacturer: Microchip Technology Inc.

    Microchip is a leading global provider of embedded control and communication solutions. Its CAN transceiver family is renowned for its high reliability, low power consumption, and industrial-grade durability . The MCP2561 series is a high-performance CAN PHY chip designed for automotive and industrial applications, meeting the AEC-Q100 automotive-grade certification standard.

    Why choose the MCP2561T-E/SN?

    ● Fully compatible with ISO 11898-2 CAN standard

    ● 1Mbps high-speed communication + excellent EMI suppression

    ● Low power standby mode (5µA)

    ● Bus ±40V protection + ESD ±8kV

    ● Thermal shutdown and undervoltage protection mechanisms

    ●–40°C ~ +125°C industrial/automotive grade operating range

    ● Microchip long-term supply guarantee

    Frequently Asked Questions (FAQ)

    Q1: Is the MCP2561T-E/SN compatible with the MCP2551?
    Yes . The MCP2561 is a low-power, improved alternative to the MCP2551, with full pin, function, and communication protocol compatibility , allowing for seamless replacement in most applications.

    Q2: Does it support CAN FD (Flexible Data Rate)?
    No. The MCP2561 only supports Classic CAN (CAN 2.0A/B) , with a maximum data bandwidth of 1Mbps.
    If CAN FD is required, use the MCP2562FD or other FD-compatible models in the same series.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – MCP 2561T-E/SN

    Quote: Win Source – MCP 2561T-E/SN

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: