Overview
MKL05Z32VLC4 is an ultra-low power microcontroller based on the ARM Cortex-M0+ core launched by NXP, designed for power-sensitive applications. With its excellent low power consumption characteristics, flexible interfaces and powerful processing capabilities, MKL05Z32VLC4 is an ideal choice for IoT devices, wearable devices and other embedded systems.
Specification
parameter | value |
core | ARM Cortex-M0+ |
Flash memory capacity | 32 KB |
RAM capacity | 4 KB |
Operating voltage | 1.71V – 3.6V |
Frequency | Up to 48 MHz |
Package Type | LQFP-48 |
Communication interface | UART, I²C, SPI |
MKL05Z32VLC4’s outstanding features
MKL05Z32VLC4 integrates a number of leading low-power technologies and performs well in power-sensitive application scenarios with its excellent performance:
Ultra-low power design : The MKL05Z32VLC4 supports multiple low-power modes, making it excel in battery-powered systems and extending the operating time of the device.
High-performance processing : The ARM Cortex-M0+ core provides powerful computing capabilities while maintaining low power consumption for efficient embedded processing tasks.
Rich communication interfaces : Integrated UART, I²C and SPI interfaces facilitate seamless connection with a variety of peripherals, suitable for various embedded applications.
Flash and RAM Capacity : 32 KB of flash and 4 KB of RAM provide ample storage space for real-time operation and data logging applications.
Application Areas
Wearables : Due to its ultra-low power consumption and compact package, the MKL05Z32VLC4 is ideal for battery-powered wearable devices, extending battery life while maintaining functionality.
IoT Sensors : With its low power consumption and rich communication interfaces, the MKL05Z32VLC4 is suitable for IoT nodes, ensuring that the devices can operate stably for a long time.
Consumer Electronics : The MKL05Z32VLC4 is ideal for efficient power management in consumer products that require efficient processing and low energy consumption, such as smart home appliances.
Competitive Analysis: MKL05Z32VLC4 vs. Other Microcontrollers
Compared with similar microcontrollers on the market, the MKL05Z32VLC4 stands out for its combination of high performance and low power consumption. It maintains excellent computing capabilities while meeting stringent energy efficiency requirements.
Features/Specifications | MKL05Z32VLC4 | Other Microcontrollers |
core | ARM Cortex-M0+ | ARM Cortex-M0 |
Flash memory capacity | 32 KB | 16 KB to 64 KB |
Operating voltage | 1.71V – 3.6V | 2.0V – 3.6V |
Power consumption | Ultra low power mode | Standard power mode |
NXP: A leading microcontroller solutions provider
As a world-renowned microcontroller supplier, NXP Semiconductors provides efficient and reliable solutions for various embedded systems with its rich product lines and advanced technologies. MKL05Z32VLC4 is an outstanding representative of NXP in the field of low-power microcontrollers, and its excellent performance has won wide recognition in the global market.
Why choose MKL05Z32VLC4?
The MKL05Z32VLC4 is an ideal choice for IoT devices, wearable technology and other embedded systems due to its low power consumption, high performance and flexible communication interface. Whether it is extending the service life in battery-powered devices or providing stable performance in complex embedded systems, the MKL05Z32VLC4 performs well.
FAQ
Q1: How does MKL05Z32VLC4 perform well in low-power applications?
MKL05Z32VLC4 uses the ARM Cortex-M0+ core and provides multiple low-power modes, including deep sleep mode and low-power run mode, which greatly extends the operating time of battery-powered devices. This makes it an ideal choice for power-sensitive applications such as wearable devices and IoT sensors.
Q2: Does MKL05Z32VLC4 support multiple communication interfaces?
Yes, MKL05Z32VLC4 supports multiple standard communication interfaces, such as UART, I²C and SPI. These interfaces can be easily integrated into embedded systems and conveniently connected to other peripherals and sensors.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – MKL05Z32VLC4
Price: Win Source – RFQ for MKL05Z32VLC4
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS