![]() MP1496DJ device package |
![]() MP1496DJ schematic symbol |
PWM DC-DC converter ICs are an integral part of modern switch mode power supplies, power electronic circuits, and consumer electronic devices. There are a large number of electronic and power electronic circuits which require step-down or step-up DC-DC conversion. The higher switching frequencies of these converters ensure efficient power conversion and minimum conversion losses. These types of converter ICs are very commonly found in laptops, notebooks, televisions, monitors and other power distribution circuits.
What is MP1496DJ?
The MP1496DJ is a high frequency, synchronous, rectified, step-down, switch mode converter developed by MPS (Monolithic Power Solutions) Inc. This switch-mode step-down converter also features a built-in power MOSFET. This device operates on a wide range of input voltage and is capable of providing 2A of continuous output current with excellent line and load regulation. The device has multiple modes available. The synchronous mode operation ensures higher efficiency rates. Current mode operation provides loop stabilization and fast transient response. The device also includes standard protection features such as over-current protection, thermal protection, and soft start control. The IC requires minimum number of external components and comes in a compact 8-pin TSOT-23 package.
Pin Configuration
The pin configuration of the MP1496DJ high frequency converter is given in the table below:
Pin number | Pin name | Pin description |
1 | SS | Soft starter control pin |
2 | IN | Input supply voltage |
3 | SW | Switch output |
4 | GND | System ground |
5 | BST | Bootstrap pin for floating supply across switch driver |
6 | EN/SYNC | Active high enable/synchronize pin |
7 | Vcc | Bias supply voltage |
8 | FB | Feedback pin |
Features
- 5-16V input voltage range
- Output voltage range of 0.8-17V
- 2A continuous output current
- Internal power MOSFET
- 500kHz switching frequency
- Adjustable output starting from 0.8V
- Proprietary switching loss reduction technique
- High efficiency synchronous mode operation
- Externally programmable soft starter
- Over current protection
- Thermal shutdown
- Compact 8 pin TSOT23 package
Applications
The major applications of MP1496DJ switch-mode step-down converter are provided as following:
- Notebook computers and I/O power
- Digital set top boxes
- Flat panel televisions and monitors
- Distributed power systems
Specifications
The major technical specifications of the MP1496DJ are provided as following:
- Terminals: 8
- Package: TSOT-23
- Input voltage range: 4.5V-16V
- Output voltage range: 0.8V-17V
- Max output current: 1A
- Switching frequency: 500kHz
- Power dissipation: 1.25W
- Junction temperature: 150 degrees
- HS switch ON resistance: 100 Ohm
- LS switch ON resistance: 40 Ohm
- Current limit: 3A
- Max duty cycle: 95%
- Vcc load regulation: 3%
How MP1496DJ work?
The MP1496DJ is a high-frequency switch-mode step-down converter. This power electronic converter has a built-in power MOSFET and is capable of providing variable voltage at its output. The converter can provide 2A continuous current to the load. It supports multiple operating modes for increased efficiency and fast transient response. This converter is widely used in laptops, notebooks, TVs, and distributed power systems.
The device configuration for common applications is provided in the figure below:

MP1496DJ application circuit
COMMENTS