Product
The PCA9685PW is a 16-channel, 12-bit PWM LED controller from NXP Semiconductors. It uses an I²C bus interface and is primarily used for multi-channel LED brightness control, backlight adjustment, and status indicator driving.
This device integrates 16 independent PWM control channels, each supporting 12-bit brightness adjustment and providing 4096 levels of brightness control. All channels share the same PWM output frequency, but each channel can independently set its duty cycle and output start time. Its PWM frequency is typically programmable from 24 Hz to 1526 Hz, meeting the application requirements of RGB/RGBA LED backlighting, LED displays, and multi-channel lighting control.
Core parameters
| Parameter | Specification |
| Manufacturer | NXP Semiconductors |
| Product Model | PCA9685PW |
| Product Type | 16-channel PWM LED controller |
| Number of PWM channels | 16 |
| PWM resolution | 12-bit (4096 levels) |
| PWM frequency | Approximately 24 Hz – 1526 Hz |
| PWM duty cycle | 0% – 100% |
| Communication interface | I²C-bus Fm+ |
| Maximum I²C rate | 1 MHz |
| Operating power supply voltage | 2.3 V – 5.5 V |
| Input/output withstand voltage | 5.5 V |
| LED output mode | Open-drain or totem pole output |
Features
16-channel independent PWM control
The PCA9685PW integrates 16 independent LED output channels, each with its own independent PWM control register. Designers can configure the on-time, off-time, and duty cycle of each output individually to achieve independent brightness adjustment for multiple LEDs.
12-bit brightness adjustment resolution
Each LED output channel provides 12-bit PWM resolution, or 4096 adjustable levels. By changing the PWM duty cycle, the system can control the average drive power of the LEDs, thereby achieving different brightness levels.
Programmable PWM frequency
The PWM output frequency of the PCA9685PW can typically be set from 24 Hz to 1526 Hz. All 16 channels share the same PWM frequency, but the duty cycle and pulse start position of each channel can be set independently.
High-speed I²C Fm+ communication interface
This device uses an I²C bus interface, supports Fast-mode Plus communication, and has a maximum speed of 1 MHz. The main controller can configure the operating parameters of 16 PWM channels via the SDA and SCL signal lines.
Typical application scenarios
RGB/RGBA LED lighting control
The PCA9685PW can control the PWM duty cycle of red, green, blue, and amber LED channels separately to achieve color mixing, brightness adjustment, and gradient effects, making it suitable for multi-channel LED lighting and decorative backlighting systems.
LED Displays and Status Indicators
With 16 independent PWM outputs, the brightness and flashing status of multiple LED indicators can be controlled, making it suitable for device status panels, control terminals, and electronic display devices.
LCD and keyboard backlight control
The chip can be used in LCD backlight and keyboard backlight circuits. By configuring PWM parameters through software, it can achieve backlight brightness adjustment and brightness control of different areas.
Robot and Servo Control System
The PCA9685’s multi-channel PWM outputs can also be used in embedded systems requiring multi-pulse control, such as robots and multi-actuator control platforms. When used for servo control, the pulse width and refresh frequency need to be set according to the servo requirements, and independent power supplies and drive circuits need to be configured.
Performance Comparison
Both the PCA9685PW and NXP’s PCA9635 are multi-channel LED controllers, but they differ in PWM resolution and control method.
| Comparison Projects | PCA9685PW | PCA9635 |
| Number of PWM channels | 16 | 16 |
| PWM resolution | 12-bit | 8-bit |
| Brightness adjustment levels | Class of 4096 | Level 256 |
| Communication interface | I²C Fm+ | I²C |
| PWM control | Independent control of each channel | Independent control of each channel |
| Main features | High-resolution PWM regulation | Multi-channel LED control |
| Typical applications | RGB/RGBA backlighting, fine brightness control | LED indicator lights and backlight control |
Manufacturer Profile
NXP Semiconductors is a semiconductor manufacturer whose products cover automotive electronics, industrial control, communication interfaces, secure connectivity, and embedded processing.
Why choose PCA9685PW?
- Multi-channel integration: 16 independent PWM outputs, which can reduce the resource consumption of the main controller directly managing multiple output channels.
- Fine brightness control: 12-bit resolution provides 4096 levels of adjustment, suitable for multi-channel LED brightness control.
- Flexible frequency settings: The PWM frequency is programmable, which can adapt to different LED control and backlight application requirements.
- Bus expansion capability: It adopts the I²C Fm+ interface, supports a maximum communication rate of 1 MHz, and can configure multiple devices via hardware address.
- Configurable output modes: Supports open-drain and totem-pole outputs, facilitating design based on external LED driver circuits.
- Wide power supply range: 2.3 V to 5.5 V operating power supply range, suitable for a variety of low-voltage digital systems.
Frequently Asked Questions (FAQ)
Q: What are the main functions of the PCA9685PW?
A: The PCA9685PW is a 16-channel, 12-bit PWM LED controller that receives commands from the main controller via the I²C bus and independently controls the PWM output of each channel.
Q: How many PWM output channels does the PCA9685PW have?
A: This device has 16 independent PWM output channels, each of which can have its duty cycle and output timing set individually.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – PCA9685PW
Price: Win Source – PCA9685PW
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.