Overview
The PCF8576DT/F2,518 is a general purpose LCD driver produced by NXP Semiconductors, known for its high performance and flexibility. The driver is capable of controlling up to 40 LCD segments, supporting a wide range of display applications and providing excellent display clarity and stability.
Specification
Supply voltage range | 2.5V to 5.5V |
Quiescent Current | 80 microamperes |
Output Type | High level push-pull |
Number of comparators | 40-segment drive |
Package Type | TSSOP56, SSOP56 |
Outstanding features of PCF8576DT/F2,518
PCF8576DT/F2,518 excels in the field of LCD drivers and is designed to provide high performance and reliability. Here is a detailed introduction to its special features:
- High segment drive capability: Ability to control up to 40 LCD segments, providing support for complex displays.
- Low power design: The quiescent current is only 80 microamps, which prolongs the battery life and is suitable for portable devices.
- Diverse voltage support: Supports power supply voltage range from 2.5V to 5.5V, adapting to various power supply environments.
- Multifunctional interface: Supports I²C-bus and SPI interfaces, making it easy to integrate with various microprocessors.
Application Areas
Due to its excellent performance and flexibility, PCF8576DT/F2,518 is widely used in many fields:
- Consumer Electronics: Used in watches, calculators, and other portable devices that require a small LCD display.
- Automotive applications: driving displays on car dashboards, providing clear and reliable user interfaces.
- Industrial equipment: Used in industrial control systems to display monitoring and operation information.
Comparative Analysis: PCF8576DT/F2,518 and Other LCD Drivers
Understanding the advantages of the PCF8576DT/F2,518 is crucial when choosing the right LCD driver. We compare this driver with other products on the market, showing its advantages in terms of functionality and energy efficiency.
Features/Specifications | PCF8576DT/F2,518 | Other LCD Drivers |
Supply voltage range | 2.5V to 5.5V | 1.8V to 5.5V |
Quiescent Current | 80 microamperes | 100 microamps – 1 milliamp |
Output Type | High level push-pull | Push-pull/open-drain |
Segment driver quantity | 40 paragraphs | Paragraphs 20-32 |
Package Type | TSSOP56, SSOP56 | Various (TSSOP, QFN, etc.) |
NXP: A leader in high-performance solutions
NXP Semiconductors is renowned for its innovation and technology leadership in semiconductors and microelectronics. They provide high-performance solutions that meet the growing technology demands of the global market, especially in precision electronics applications.
The reason why the market chooses PCF8576DT/F2,518
PCF8576DT/F2,518 has won wide recognition among designers and manufacturers for its excellent driving capability, low power consumption and reliability. Its high performance and energy-saving design ensure superior performance in various applications and is the preferred product in the market.
Common problem
· How does PCF8576DT/F2,518 optimize display effects? With up to 40-segment driving capability and flexible interface options, it can optimize various complex display requirements.
· What if you need more features? NXP offers a broad line of LCD drivers to meet different technical requirements and application scenarios.
For more details and to explore our inventory, please visit the links below:
· product detailed information: Win Source – PCF8576DT/F2,518
· Quote: Win Source – RFQ
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS