• Home
  • Parts Library
  • PIC18F67K40-I/PT

    Overview

    The PIC18F67K40-I/PT is an 8-bit high-performance microcontroller from Microchip’s PIC18 K40 series, designed for embedded systems requiring high reliability, rich peripherals, and low power consumption. Based on an enhanced PIC18 architecture, this device integrates large-capacity Flash memory, advanced analog peripherals, multiple communication interfaces, and flexible configurable logic modules (CLCs), meeting the application needs of industrial control, automotive electronics, smart homes, and IoT devices.

    The PIC18F67K40 series MCUs integrate high-precision analog modules (such as ADCs, DACs, and comparators), multiple communication interfaces (SPI, I²C, and UART), and powerful timing control functions, enabling developers to implement complex control and data processing functions on a single chip. Meanwhile, its wide operating voltage range and industrial-grade temperature support ensure stable and reliable operation of devices in harsh environments.

    Core parameters

    Parameter ItemsSpecification
    CPU architecturePIC18 Enhanced 8-bit MCU
    Maximum clock speed64 MHz
    Program memory (Flash)128 KB
    SRAM8 KB
    EEPROM1 KB
    Operating voltage range1.8 V – 5.5 V
    Number of I/O pinsUp to 65 GPIOs
    ADC12-bit ADC, up to 35 channels
    DAC8-bit DAC
    comparatorMultiple analog comparators
    Communication interfaceUART ×4, SPI ×2, I²C ×2
    timerMultiple 8/16-bit timers
    PWM moduleMulti-channel PWM
    Operating temperature range-40°C ~ +85°C (Industrial Grade)
    Encapsulation typeTQFP-64 (PT)
    Environmental standardsRoHS / Lead-free

     

    Features

    1. High-Performance PIC18 Core
    The PIC18F67K40 features an enhanced 8-bit architecture with a maximum operating frequency of up to 64 MHz, delivering efficient instruction execution suitable for real-time control and complex logic processing.

    2. Rich Analog Peripheral Resources
    The chip integrates a 12-bit ADC, DAC, comparators, and voltage reference modules, enabling direct connection to various sensors for high-precision data acquisition and analog signal processing.

    3. Flexible Communication Interfaces
    The device supports a variety of commonly used industrial communication interfaces—including SPI, I²C, and UART—facilitating data exchange between the system and external devices, sensors, or communication modules.

    4. Configurable Logic Cells (CLC)
    Simple logic control can be implemented via hardware logic modules, thereby reducing CPU load, improving system response speed, and lowering power consumption.

    5. Low-Power Operating Modes
    It offers multiple energy-saving modes—such as Idle, Sleep, and other low-power states—making it ideal for battery-powered devices or systems requiring long-term continuous operation.

    6. High-Reliability Industrial-Grade Design
    Supporting a wide voltage input range and an industrial-grade temperature range, the device is well-suited for complex industrial environments and equipment requiring long-term stable operation.

    Typical application scenarios

    Industrial automation control
    PLC modules, sensor interfaces, equipment controllers, and other industrial automation systems.

    Smart home devices
    include smart lighting control, access control systems, and appliance control modules.

    IoT terminal device
    remote monitoring nodes, environmental monitoring systems, and wireless sensor devices.

    Automotive electronic assistance system
    body control module, sensor interface, and motor drive control.

    Consumer Electronic Devices
    Small controllers, handheld devices, and power management modules for consumer electronic devices .

    Comparison of similar products

    ModelFlashClock speedADCFeatures
    PIC18F67K40128KB64MHz12-bitHigh-performance K40 series
    PIC18F46K2264KB64MHz10-bitClassic PIC18 series
    PIC16F1887756KB32MHz10-bitMid-range 8-bit MCU

    Compared to the traditional PIC18 series, the PIC18F67K40 has significant advantages in analog functionality and configurable logic, making it more suitable for complex control systems.

    Manufacturer Profile

    Microchip Technology is a leading global supplier of embedded control solutions, offering a wide range of microcontrollers, analog chips, memory, and communication products.
    The PIC series of MCUs is renowned for its stability, reliability, mature development ecosystem, and long-term supply, and is widely used in industrial control, automotive electronics, and consumer electronics.

    Why choose PIC18F67K40-I/PT?

    • PIC18 high-performance MCU with up to 64MHz
    • 128KB Flash + 8KB RAM supports complex programs
    • Abundant analog peripherals (ADC, DAC, comparators)
    • Multiple communication interfaces meet industrial and embedded needs
    • Low-power mode is suitable for IoT and battery-powered devices.
    • Industrial-grade reliability design
    • Mature Microchip development ecosystem

    Frequently Asked Questions (FAQ)

    Q1: Is the PIC18F67K40-I/PT suitable for low-power applications?

    Yes. This MCU supports multiple power-saving modes (Idle, Sleep), and draws extremely low current in standby mode, making it ideal for battery-powered or portable devices. Furthermore, its on-chip oscillator and peripherals can continue operating in low-power modes, enabling flexible energy management.

    Q2: Is it suitable for complex control or communication applications?

    Yes. The PIC18F67K40-I/PT has a variety of built-in 16-bit and 8-bit timers, ADC/DAC, USART/I²C/SPI interfaces, etc., supporting complex control, data acquisition and communication tasks, and is suitable for industrial control, smart sensors and embedded communication systems.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – PIC18F67K40-I/PT 

    Price: Win Source – PIC18F67K40-I/PT 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics